Abracon, LLC AISC-1008 RF Wirewound AISC-1008-3R3J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.29 A DC Resistance Max: 3.4 Ω Q: 22 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 70 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.29 A DC Resistance Max: 3.4 Ω Q: 22 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 70 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1008 RF Wirewound - AISC-1008-3R3J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1008 RF Wirewound
AISC-1008-3R3J-T
AISC-1008 RF Wirewound AISC-1008-3R3J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.29 A DC Resistance Max: 3.4 Ω Q: 22 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 70 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1008
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 3.3 μH
  • Temperature Rise Current: 0.29 A
  • DC Resistance Max: 3.4 Ω
  • Q: 22
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 70 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.92 mm
  • Width: 2.79 mm
  • Height: 2.29 mm
  • Part Status: Active
Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370171-AISC-1008-3R3J-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370171-AISC-1008-3R3J-T
Inductors, Coils, Chokes - Fixed Inductors 1370171-AISC-1008-3R3J-T
Win Source Part Number: 1370171-AISC-1008-3R 3J-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 40 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-1008 Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 (2520 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) Height - Seated (Max): 0.090" (2.29mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 3.3 µH Current Rating (Amps): 290 mA Shielding: Unshielded DC Resistance (DCR): 3.4Ohm Max Q @ Freq: 22 @ 25MHz Frequency - Self Resonant: 70MHz Inductance Frequency - Test: 7.9 MHz

Win Source Part Number: 1370171-AISC-1008-3R3J-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-1008
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
Height - Seated (Max): 0.090" (2.29mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 3.3 µH
Current Rating (Amps): 290 mA
Shielding: Unshielded
DC Resistance (DCR): 3.4Ohm Max
Q @ Freq: 22 @ 25MHz
Frequency - Self Resonant: 70MHz
Inductance Frequency - Test: 7.9 MHz

Buy Now Datasheet
SMD 3.3uH 7.9MHz 290mA Inductor and Choke - 71-AISC-1008-3R3J-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3uH 7.9MHz 290mA Inductor and Choke
71-AISC-1008-3R3J-T
SMD 3.3uH 7.9MHz 290mA Inductor and Choke 71-AISC-1008-3R3J-T
SMD Inductor 3.3uH 5% 7.9MHz Ceramic 290mA 1008 Product overview: AISC-1008-3R3J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 7.9MHz, 290mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 7.9MHz, 290mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-1008-3R3J-T can be used for catalog matching and distributor lookup.

SMD Inductor 3.3uH 5% 7.9MHz Ceramic 290mA 1008 Product overview: AISC-1008-3R3J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 7.9MHz, 290mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 7.9MHz, 290mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-1008-3R3J-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 535-10560-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10560-1-ND
Fixed Inductors 535-10560-1-ND
3.3µH Unshielded Wirewound Inductor 290mA 3.4Ohm Max 1008 (2520 Metric)

3.3µH Unshielded Wirewound Inductor 290mA 3.4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10560-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10560-6-ND
Fixed Inductors 535-10560-6-ND
3.3µH Unshielded Wirewound Inductor 290mA 3.4Ohm Max 1008 (2520 Metric)

3.3µH Unshielded Wirewound Inductor 290mA 3.4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10560-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10560-2-ND
Fixed Inductors 535-10560-2-ND
3.3µH Unshielded Wirewound Inductor 290mA 3.4Ohm Max 1008 (2520 Metric)

3.3µH Unshielded Wirewound Inductor 290mA 3.4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - AISC-1008-3R3J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-1008-3R3J-T
Fixed Inductors AISC-1008-3R3J-T
FIXED IND 3.3UH 290MA 3.4OHM SMD

FIXED IND 3.3UH 290MA 3.4OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1008-3R3J-T 1370171-AISC-1008-3R3J-T 71-AISC-1008-3R3J-T 535-10560-1-ND AISC-1008-3R3J-T
Product Name AISC-1008 RF Wirewound Inductors, Coils, Chokes - Fixed Inductors SMD 3.3uH 7.9MHz 290mA Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke RF Choke
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers