Richardson RFPD Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| .050 Series Cable Connectors (SCSI) | |
| .250"" Centerline, 600 V, 19 - 36 A max. Housing | |
| 1.8 V to 5 V Auto-Zero, In-Amp with Shutdown | |
| 2 GHz Ultralow Distortion Differential RF/IF Amplifier | |
| 62CA4 - 1700V 62mm Adapter Features Half-Bridge Design Side-car Mounted 5V/15V Single Ended or 5V Differential 2ASC Compatibility 2ASC-17A1HP Module Compatibility Standard 1700V Half-Bridge 62mm SiC Devices | |
| Accessories (AMP-LATCH) | |
| Adapter Cable for EVK GPS GNSS | |
| AgileSwitch® 62mm SiC Module Adapter Board – 1.2kV The 62mm SiC Module Adapter Board is a daughter card for the 2ASC-12A1HP High Performance SiC Gate Driver Core. The Core/Adapter... | |
| AgileSwitch® High Performance 62mm SiC Module Adapter Board – 1.2kV The 62mm SiC Module Adapter Board is a daughter card for the 2ASC-12A1HP High Performance SiC Gate Driver Core. | |
| All inclusive modular 8 port copper coaxial entry panels that provide a single point grounding structure for grounding multiple grounds. This product will accommodate cable sizes from 1/2"" up to... | |
| All inclusive modular 8 port copper coaxial entry panels that provide a single point grounding structure for grounding multiple grounds. This product will accommodate cable sizes up to 3 1/8""... | |
| Antenna Kit 915/923Mhz 3 dBi | |
| ATCA Guide Module Ra Female | |
| Bidirectional, Zero Drift, Current Sense Amplifier. The AD8417 is a high voltage, high resolution current shunt amplifier. It features an initial gain of 60 V/V, with a maximum ±0.3% gain... | |
| Cable Clamps | |
| Cap for NEX10 female (jack) interface, IP 68 | |
| Chip Carrier Extraction Tool | |
| Clock Generator with Dual PLLs, Spread Spectrum, and Margining. The AD9577 provides a multioutput clock generator function, along with two on-chip phase-locked loop cores, PLL1 and PLL2, optimized for network... | |
| Extract Tool Termi-Point | |
| Fast, Voltage-Out, DC to 440 MHz, 95 dB Logarithmic Amplifier | |
| GSM 850/1900 Magnetic Mount Antenna with cable/connector - Cable L=2500mm; Gain: 0 dB; Magnet Mount; RG-174 cable; Connector SMA male type; Antenna Length: 229 mm; Cable Length: 2500 mm. Can... | |
| GSM 850/1900 Magnetic Mount Antenna with cable/connector - Cable L=2500mm; Gain: 0 dB; Magnet Mount; RG-174 cable; Connector SMA male type; Antenna Length: 229 mm; Cable Length: 2500 mm. | |
| GSM 900/1800 Magnetic Mount Antenna with cable/connector; Gain: 3 dB; Magnet Mount; RG-174 cable; Connector SMA male type; Antenna Length: 229 mm; Cable Length: 2500 mm. | |
| Hand Crimping Tool | |
| Hand Tool, Service | |
| Hardware (AMPLIMITE) | |
| High Common-Mode Voltage, Difference Amplifier | |
| High Speed Difference Amplifier with Input Short-to-Battery Protection | |
| High Voltage, Bidirectional Current Shunt Monitor | |
| Huber+Suhner part number: 74_Z-0-12-17 for 1/2"" SUCOFEED | |
| Huber+Suhner part number: 74_Z-0-23-17 for 7/8"" LA SUCOFEED | |
| Huber+Suhner part number: 74_Z-0-23-22 for 7/8"" SUCOFEED LA | |
| Huber+Suhner part number: 76_Z-0-0-57 | |
| Huber+Suhner part number: 76_Z-0-12-1 | |
| Huber+Suhner part number: 76_Z-0-4-23 | |
| Jam Nut (864 Series) | |
| JFET Input Instrumentation Amplifier with Rail-to-Rail Output in MSOP Package | |
| L-bracket for SENCITY antennas | |
| Low Cost Instrumentation Amplifier | |
| Low Cost, DC to 500 MHz, 92 dB Logarithmic Amplifier | |
| Low Cost, High Speed Differential Amplifier | |
| Low Distortion Fully Differential RF / IF Amplifier | |
| Low Drift, Low Power Instrumentation Amp with Set Gains of 1 to 10000 | |
| Low Noise, Low Gain Drift, G = 2000 Instrumentation Amplifier. The AD8428 is an ultralow noise instrumentation amplifier designed to accurately measure tiny, high speed signals. It delivers industry-leading gain... | |
| Low Power, Unity Gain, Fully Differential Amplifier and ADC Driver. The AD8476 is a very low power, fully differential precision amplifier with integrated gain resistors for unity gain. It is... | |
| Man Strip Fed Tool .031x093 | |
| Micropower, Single and Dual Supply R/R Instrumentation Amplifier | |
| Microwave Tuning Element for high Q variable reactance tuning of microwave cavities, filters, and other resonant structures. | |
| Mounting plate for Sencity Rail Multi antennas (Aluminium) | |
| Mounting plate for Sencity Rail Multi antennas (Steel) | |
| Mounting/Dismounting Tool, SMP3 | |
| MT-RJ Connectors | |
| MTA, CST and SL Accessories | |
| MTA, CST-100 II, MT-6 and SL Connectors and Headers | |
| Multi function bracket for SENSITY® Rondo | |
| Planar Antenna Downtilt Bracket | |
| Plastic cap blue, inner diameter 4.7mm | |
| Post Shunts | |
| PQFP Sockets | |
| Precision Instrumentation Amplifier | |
| Promotion Kit NEX10 | |
| Protective cap for jack(f) | |
| Protective cap for N jack(f) | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| RJ45(M) to RJ45(M) – L = 1000mm | |
| Rota-Crimp HT Powerlock | |
| SAHT Without Dies | |
| Sencity Rail - M10 sealing washer kit | |
| Sencity Rail - M8 sealing washer kit | |
| Sencity Rail antenna adaptor plate | |
| Sencity Rail antenna mounting plate | |
| Sencity Road - TETRA Stick Antenna 410-430MHz | |
| Series NEX10 - Torque Wrench | |
| Single Supply, Rail-Rail, Low Cost Instrumentation Amplifier | |
| SMA hermetic seal launchers are designed to fit hermetic seals with .012"" to .036"" pin diameters. Connectors for use with .012"" to .018"" pins feature an internal body structure that... | |
| Solder Gauge (.010 THK) | |
| Solder Gauge (.015 THK) | |
| Solder Gauge (.018 THK) | |
| Standard Cable Connectors | |
| The A3G26D055N-100 is an orderable reference design for A3G26D055NT4. The A3G26D055NT4 is a 100-2690 MHz, RF power discrete GaN HEMT housed in a DFN 7 x 6.5mm over-molded plastic package. | |
| The AD694 is a monolithic current transmitter that accepts high level signal inputs to drive a standard 4–20 mA current loop for the control of valves, actuators, and other devices... | |
| The AD8211 is a high voltage, precision current shunt amplifier. It features a set gain of 20 V/V, with a typical ±0.35% gain error over the entire temperature range. The... | |
| The AD8232 is an integrated signal conditioning block for ECG and other biopotential measurement applications. It is designed to extract, amplify, and filter small biopotential signals in the presence of... | |
| The AD8237 is a micropower, zero drift, rail-to-rail input and output instrumentation amplifier. The relative match of two resistors sets any gain from 1 to 1000. The AD8237 has excellent... | |
| The AD8420 is a low cost, micropower, wide supply range, instrumentation amplifier with a rail-to-rail output and a novel architecture that allows for extremely flexible design. It is optimized to... | |
| The AD8421 is a low cost, low power, extremely low noise, ultralow bias current, high speed instrumentation amplifier that is ideally suited for a broad spectrum of signal conditioning and... | |
| The AD8422 is a high precision, low power, low noise, rail-to-rail instrumentation amplifier that delivers the best performance per unit microampere in the industry. The AD8422 processes signals with ultralow... | |
| The AD8476 is a very low power, fully differential precision amplifier with integrated gain resistors for unity gain. It is an ideal choice for driving low power, high performance ADCs... | |
| The AD9512 provides a multi-output clock distribution in a design that emphasizes low jitter and low phase noise to maximize data converter performance. Other applications with demanding phase noise and... | |
| The AD9525 is designed to support converter clock requirements for long-term evolution (LTE) and multicarrier GSM base station designs. | |
| The AD9557 is a low loop bandwidth clock multiplier that provides jitter cleanup and synchronization for many systems, including synchronous optical networks (SONET/SDH). The AD9557 generates an output clock synchronized... | |
| The AD9558 is a low loop bandwidth clock multiplier that provides jitter cleanup and synchronization for many systems, including synchronous optical networks (SONET/SDH). The AD9558 generates an output clock synchronized... | |
| The AD9577 provides a multioutput clock generator function, along with two on-chip phase-locked loop cores, PLL1 and PLL2, optimized for network clocking applications. The PLL designs are based on the... | |
| The ADA8282 is designed for applications that require low cost, low power, compact size, and flexibility. The ADA8282 has four parallel channels, each including an LNA and a PGA. The... | |
| The ADAM Evaluation kit contains ADAM evaluation board Freescale SPI adapter board 10-way conductor ribbon cable USB cable ADAM Quick Start Guide | |
| The ADL5304 is a high speed logarithmic converter with fast response and low noise over a 200 dB (1 pA to 10 mA) measure-ment range. The ADL5304 provides a nominal... | |
| Ultralow Distortion Differential ADC Driver (Dual) | |
| Ultralow Power, Low Distortion ADC Driver | |
| Universal Power Module (For Use with Z-Pack 2mm HM, Z-Pack HS3, Z-Pack HM-Zd and MULTI GIG RT2J) | |
| Very High Common-Mode Voltage Precision Difference Amplifier. The AD8479 is a difference amplifier with a very high input common-mode voltage range. The AD8479 is a precision device that allows the... | |
| Zero Drift, Digitally Programmable Instrumentation Amplifier |
| << Prev | Next >> |