Richardson RFPD Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
.050 Series Cable Connectors (SCSI)
.050, .075, .100 Box Connectors - Contacts and Accessories
.250"" Centerline, 600 V, 19 - 36 A max. Housing
1.0/2.3 DIN Plug Removal Tool
2mm Hard Metric Contacts and Accessories (Z-Pack 2mm HM)
4-Way, 8 Point Indent Crimp Tool
Accessories (AMP-LATCH)
AirPrime HL Series Snap-in Socket
All inclusive modular 3 port copper coaxial entry panels that provide a single point grounding structure for grounding multiple grounds. This product will accommodate cable sizes up to 3 1/8""...
AMP Pro-Crimper II Hand Tool
Bantam Rota-Crimp Tool
BNC Plug Removal Tool
BNC RF Connectors
BNC Spanner Wrench
Cable Clamps
Cable stripping tools for easy cable preparation in one single operation (can be used manually or with electrical power tool).
Coax Shielded Wire Crimp (Termashield)
Connex 47 Series Coax Crimp Tools utilize industry-standard crimp die set dimensions. Tool handles can be purchased separately or with die set installed. Full ratchet crimp action assures a complete...
Crimp Die Set
Crimp Inserts
Crimp Tool RG178, 316, 179 DB
Development Kit for Sierra Wireless part HILONC253457089
Die For .178, .128, .068, .042
Die For .429/.100/.068
Die For RG58, 59, 62 BNC/TNC
Die Set, Hex Cavity Dimensions are .041, .068, .178, .255, .278
Die Set, Hex Cavity Dimensions are .052, .278
Die, Coax
Double Action Hand Tool Assembly
Ergo Die MQS1, 5mm
Extract Tool Type 2 20-16
Extraction Tool
Ferrule Ag Plated
Ferrule Plated
Ferrule Step Down
Ferrule, Plated
Ferrule, SMA, SN-PB Plated
For protective cap mounting and decoupling.
For Standard Stacking Banana Plugs: .175 (4.44) Across Flats Quick and easy assembly of standard banana plug .175 (4.44) diameter is possible with the assembly tool and fixtures shown here.
For tightening coupling nut and fastening nut.
G Series Modular Connectors (A Multimate Product)
Gasket
Glass bead for SK pannel connector
Hand Tool
Hardware (AMPLIMITE)
HD BNC Tool for Installation/Removal
HD BNC Tool for Installation/Removal .
HD-BNC Spanner Wrench
HDE HT PKG FOR SUB D
HL Series Snap-in Socket Cover
Huber + Suhner Part Number:9075.99.0028
Huber + Suhner Part Number:9075.99.0030
Huber+Suhner part number: 74_Z-0-0-245
Inserts for semi-rigid cable EZ 118 (works with W58 and W442).
Insulating washer, connector pattern, 22, 24, 34, serie SMB, C, S
Insulating washer, connector pattern, 23, 34, serie SMA
Interchangeable inserts fitting large crimp tool and table press.
Jacket remover for semi-rigid and Sucoform cables. After cutting and breaking of jacket with tool W-157, remove separated piece with tool W-246.
Jam Nut (364 Series)
Jam Nut
K13-1 Positioner
Knurled Nut (361 Series)
Knurled Nut for Dual BNC
Locator tolls for QMA connectors (suitable for semi-rigid cables).
Lockwasher Terminal
Lockwasher
MINIcard Antenna KIT.
Mod Plug CAT 5 Tool & Die
MR-1 Hand Tool
Multiple Coaxial Contacts (Coaxicon)
New SL Mechanical Socket board allows for fast development for all Sierra Wireless SL series embedded modules. Note: For SL Mechanical Socket Dev kit with Full Accessories, see PN 6000471.
Plug Adapter Assemblies
Plug Gauge, Hand Tool
Post Shunts
Pro-Crimp Die JPT W/Seal
Pro-Crimp JPT W/Seal
Pro-Crimper Assembly Multimate
Pro-Crimper Assembly RG58/59 Hex IS9159
Pro-Crimper III Frame W/O Dies
Ratcheting Hand Crimp Frame (47-10000) with Die Set (47-20251) Hex Cavity Dimensions are .052, .263
Ratcheting Hand Crimp Frame (47-10000) with Die Set (47-20252) Hex Cavity Dimensions are .052, .278
Ratcheting Hand Crimp Tool for LMR500/LMR600
Relay Sockets and Accessories
Removal tool for 1.0/2.3 inserts.
Replacement Cutting Wheels for EZ 118 (works with W 157).
Replacement cutting wheels for EZ 47, EZ 86, EZ 141 (works with W 157).
Replacement cutting wheels for EZ 47.
Retaining Pin
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Roto-Crimp Tool (ASI)
SIPAC and IEC (Eurocard) Coding Accessories
Slide Latch Post, ZN
Spacer COMM'L BNC-TNC
Spare blade for W264.
Splices - Closed Barrel
Spring, Hold, Down, Kup
Standard Coax Dies
Super Seal 1.0mm
T-HD HT, PIDG 22-14
T-HD HT, PIDG SH 26-20
Termsplice Assy, .033-.059
Thyristor / Diode Modules
Toggle Links
Tool, Ratcheted Hand Crimp Tool W/Die Set, Cavities: .178, .128, .068, .042
Triax Jam Nut Plated
Trim tool for center conductor of semi-rigid cable EZ 118.
Tubing Cut .060, REV. A
Universal Power Module (For Use with Z-Pack 2mm HM, Z-Pack HS3, Z-Pack HM-Zd and Multi GIG RT2J)
Universal Tool Frame without Die Set
Washer, Flat #4, Plated

<< Prev Next >>