Radiall Interconnect Accessory 920-69

Description
SMA hermetic seal launchers are designed to fit hermetic seals with .012"" to .036"" pin diameters. Connectors for use with .012"" to .018"" pins feature an internal body structure that compensates electrically for the stepdown in diameter from the connector interface to the seal outer diameter. These units also incorporate a conductive-elastomer EMI gasket to prevent RF leakage at the interface between the connector flange and the MIC package. Connectors for seals with .020"" or .036"" pin diameters have straight-though body geometry, and do not use EMI gaskets. Passivated stainless steel body finish is standard for this series.
Request a Quote Datasheet
Description
SMA hermetic seal launchers are designed to fit hermetic seals with .012"" to .036"" pin diameters. Connectors for use with .012"" to .018"" pins feature an internal body structure that compensates electrically for the stepdown in diameter from the connector interface to the seal outer diameter. These units also incorporate a conductive-elastomer EMI gasket to prevent RF leakage at the interface between the connector flange and the MIC package. Connectors for seals with .020"" or .036"" pin diameters have straight-though body geometry, and do not use EMI gaskets. Passivated stainless steel body finish is standard for this series.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interconnect Accessory - 920-69 - Richardson RFPD
Downers Grove, IL, United States
Interconnect Accessory
920-69
Interconnect Accessory 920-69
SMA hermetic seal launchers are designed to fit hermetic seals with .012"" to .036"" pin diameters. Connectors for use with .012"" to .018"" pins feature an internal body structure that compensates electrically for the stepdown in diameter from the connector interface to the seal outer diameter. These units also incorporate a conductive-elastomer EMI gasket to prevent RF leakage at the interface between the connector flange and the MIC package. Connectors for seals with .020"" or .036"" pin diameters have straight-though body geometry, and do not use EMI gaskets. Passivated stainless steel body finish is standard for this series.

SMA hermetic seal launchers are designed to fit hermetic seals with .012"" to .036"" pin diameters. Connectors for use with .012"" to .018"" pins feature an internal body structure that compensates electrically for the stepdown in diameter from the connector interface to the seal outer diameter. These units also incorporate a conductive-elastomer EMI gasket to prevent RF leakage at the interface between the connector flange and the MIC package. Connectors for seals with .020"" or .036"" pin diameters have straight-though body geometry, and do not use EMI gaskets. Passivated stainless steel body finish is standard for this series.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Uncategorized Products
Product Number 920-69
Product Name Interconnect Accessory
Unlock Full Specs
to access all available technical data