Richardson RFPD Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
1.25 mm Sleeve Holder Cleaning Sticks
1.25 mm Tip APC Polishing for Digital Probe
1.25 mm Tip PC Polishing for Digital Probe
Assembly Barrel for Digital Probe (Narrow Long Type)
ATC's Resistive Products Design Kits contain a selection of High Power, Chip Resistors and Terminations with standard values of 50 Ohm and 100 Ohm. Operating frequencies are from DC to...
ATC's WL Series Inductor Design Kits contain a selection of standard inductance values for circuit prototyping.
BL600 Series modules from Laird Technologies make it easy to add single-mode Bluetooth Low Energy (BLE), or Bluetooth Smart™, to small, portable, power-conscious devices, including those powered by AAA or...
Black GMLFPFP240C Mount, 12 ft, SMA Male
Black or chrome 3-1/4 in diameter magnetic mount; 1-1/8 in-18 thread.
Black, 2-3/8 in diameter magnetic mount; 1-1/8 in-18 thread.
Digital Probe Microscope with Handheld Display
Dual Port Xpressview™ 225 MHz HDMI®; Receiver
Dynamometric Screwdriver with Hexagonal Tip
Fiber Microscope 200x/400x digital probe with USB connector (video display not included)
Fiber Optic Cleaning Platform with Wipes and Pad
Fiber Optic Cleaning Solvent Pen
Fiberglass Mounting Bracket
G Mount (chrome, w/rubber boot), 12 ft 0 in, RG-58A/U, BNC Male
GMLFML195C Magnetic Base Mount (Chrome), Pro-Flex Plus 195 cable, 144 in length, Connector type: N Female
GMLFML195C Magnetic Base Mount (Chrome), Pro-Flex Plus 195 cable, 20 in length, Connector type: SMA Male
MMCX (F) Jack for Edge PCB Mount
Module Adapter Board Rohm E/G - 1200V Compatible Core: 2ASC-12A1HP
Optical Face Cleaning Swabs
PE19601 Evaluation Kit
PE46130 Evaluation Kit
PE46140 Evaluation Kit
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
SMA (F) Jack For Edge PCB Mount
The DC9021B SmartMesh IP™ Starter Kit provides all the tools for evaluating SmartMesh® network performance with respect to your application needs, including high reliability, ultralow power, scalability and ease of...
The WLR089 Xplained Pro is a hardware platform designed to evaluate the WLR089U0 LoRa modules. The WLR089U0 modules are FCC, IC and RED certified. The WLR089 kit is not only...

<< Prev Next >>