Richardson RFPD Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
1-1/8 in-18 thread mount; trunk lid mount.
1-1/8 in-18 thread; trunk/hood groove bracket mount.
3/4 in hole ""L"" bracket, chrome.
3/4 in hole; 1-1/8 in-18 thread; installs from above.
Si828x Gate Driver Board for XM3 Si828x-based Gate Driver Board (GDB) specifically designed and tested to pair with Wolfspeed’s 1200V XM3 SiC FET-based half-bridge power modules. Pre-tested combination of gate...
Si828x Gate Driver Board for XM3 Si828x-based Gate Driver Board (GDB) specifically designed and tested to pair with Wolfspeed’s 1700V XM3 SiC FET-based half-bridge power modules. Pre-tested combination of gate...
Balance Line Driver
Bonding Clamps; Strap to Lower Leg Ground Clamp; 1-1/4 inch to 2-1/4 inch Tower Leg Diameter.
Bonding Clamps; Strap to Lower Leg Ground Clamp; 2-1/4 inch to 3-3/4 inch Tower Leg Diameter.
Bonding Clamps; Strap to Lower Leg Ground Clamp; 5/8 inch to 1-1/4 inch Tower Leg Diameter.
Coax Cable Shield Grounding Kit; Copper/Brass Shield Material to Copper/Brass Ground; Shield Diameter: 1/4 inch to 2-1/8 inch.
GENERIC Version - CDMA, Dual Band, EV-DO, GPS, Voice - FW 01.03.00. The module (device) has a Land Grid Array (LGA; a standard JEDEC package) form factor that measures 25...
GORE-SHIELD® SMT Grounding Pads are electrically conductive pads that provide reliable contact points on a printed circuit board. They are comprised of a conformable, electrically conductive gasket material bonded to...
Module Adapter Board SP6 - 1200V
Module Adapter Board SP6LI - 1200V The AgileSwitch SP6CA1 – 1200V SP6LI Core Adapter Board is an evaluation tool designed to work with the 2ASC-12A1HP SiC Driver Core. The combination...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Sierra Wireless AirPrime™ Embedded Wireless Modules SL Series. AirPrime SL Series offers smart connectivity for consumer and industrial applications. Its standard 25 x 30 mm LGA (Land Grid Array) package...
Sierra Wireless AirPrime™ Wireless Embedded Modules SL Series. Future-Proof your Connected Devices. Sierra Wireless AirPrime™ SL Series wireless modules offer the scalability, flexibility and reliability you need to take your...
Sierra Wireless AirPrime® Embedded Wireless Modules SL Series. AirPrime® SL Series offers smart connectivity for consumer and industrial applications. Its standard 25 x 30 mm LGA (Land Grid...
Sierra Wireless® AirPrime® WP Series provides an integrated device-to-cloud architecture enabling IoT developers to build a Linux-based product on a single module and seamlessly send valuable user and...
Socket Adapter For HL7800
SPRINT Version - CDMA, Dual Band, EV-DO, GPS, Voice - FW 1.05. The module (device) has a Land Grid Array (LGA; a standard JEDEC package) form factor that measures 25...
ST50H integrates ARM Coretex®-M4 (32-bit RISC core operating at a 48MHz frequency) MCU with LoRa modulation. It offers an ultra-long-range spectrum communication and high interference immunity simultaneously minimizing power consumption.
SX1261, SX1262 and SX1268 sub-GHz radio transceivers are ideal for long range wireless applications. Both devices are designed for long battery life with just 4.2 mA of active receive current...
TA9110K-EVB-B is a test fixture for TA9110K , a depletion mode GaN HEMT, optimized for 30-512MHz.
TA9110K-EVB-C is a test fixture for TA9110K , a depletion mode GaN HEMT, optimized for 3.3-3.8GHz.
TA9210D-EVB-A is a test fixture for TA9210D , a depletion mode GaN HEMT, optimized for 30-2600MHz over a signle match. Please see TA9210D data sheet for more detail.
TA9210D-EVB-B is a test fixture for TA9210D , a depletion mode GaN HEMT, optimized for 1.8-2.7GHz. Please see TA9210D data sheet for more detail.
TA9210D-EVB-C is a test fixture for TA9210D , a depletion mode GaN HEMT, optimized for 30-512MHz. Modulated LTE waveform, 8dB PAPR.
TA9210D-EVB-D is a test fixture for TA9210D , a depletion mode GaN HEMT, optimized for 30-1000MHz.
TA9210D-EVB-E is a test fixture for TA9210D , a depletion mode GaN HEMT, optimized for 30-512MHz.
TA9210D-EVB-F is a test fixture for TA9210D , a depletion mode GaN HEMT, optimized for 200-2700MHz. Class A and A/B Bias
TA9210D-EVB-G is a test fixture for TA9210D , a depletion mode GaN HEMT, optimized for 700-3700MHz.
TA9210D-EVB-H is a test fixture for TA9210D , a depletion mode GaN HEMT, optimized for 1200-2600MHz.
TA9210D-EVB-I is a test fixture for TA9210D , a depletion mode GaN HEMT, optimized for 3.3-3.8GHz. Proprietary waveform with 9dB PAPR. >28dBm linear Pout, which meets spectral mask and EVM...
TA9210D-EVB-J is a test fixture for TA9210D , a depletion mode GaN HEMT, optimized for 3.0-3.5GHz. 24V bias data also available in app note.
TA9310E-EVB-A is a test fixture for TA9310E , a depletion mode GaN HEMT, optimized for 500-2700MHz over a single match. Please see TA9310E data sheet for more detail.
TA9310E-EVB-B is a test fixture for TA9310E , a depletion mode GaN HEMT, optimized for 950-1250MHz.
TA9410E-EVB-A is a test fixture for TA9410E , a depletion mode GaN HEMT, optimized for 20-525MHz. Please see TA9410E data sheet for more detail
TA9410E-EVB-B is a test fixture for TA9410E , a depletion mode GaN HEMT, optimized for 20-1000MHz. Please see TA9410E data sheet for more detail.
The AirPrime SL501x is a dual-band (800/1900 MHz) EV-DO Rev A module. It offers data speeds up to 3.1 Mbps on the downlink and up to 1.8 Mbps on the...
The AirPrime SL808x offers dual-band HSDPA connectivity (up to 3.6 Mbps downlink) and quad-band GSM/GPRS/EDGE network access. It offers worldwide coverage with 3 different dual-band versions: 850/900 MHz, 900/2100 MHz,...
The AirPrime SL808x offers HSDPA connectivity and quad-band GSM/GPRS/EDGE network access for global coverage. It natively supports the Open AT application framework and a comprehensive set of device management capabilities.
The reference design for the gateway, leveraging 2.4GHz LoRa with SX1280, provides a complete, turnkey gateway solution that is interoperable worldwide with our LoRa Basics™ Modem for 2.4GHz. The gateway...
The Si823Hx Gate Driver Board (GDB) is ideal for driving power modules and discrete transistors. This two-channel isolated gate driver solution features a differential digital interface, optimized on-board isolated power...
The SSM2518 is a digital input, Class-D power amplifier that com-bines a digital-to-analog converter (DAC) and a sigma-delta (Σ-Δ) Class-D modulator. This unique architecture enables extremely low real-world power consumption...
The SSM2518 is a digital input, Class-D power amplifier that com-bines a digital-to-analog converter (DAC) and a sigma-delta (?-?) Class-D modulator. This unique architecture enables extremely low real-world power consumption...
The SSM3302 is a fully integrated, high efficiency, stereo Class-D audio amplifier. The application circuit requires minimal external components and operates from a single 7 V to 18 V supply.
The SX1250 is a sub-GHz RF front end device designed to work along with Semtech’s SX1302 baseband engine, to design a high-performing gateway leveraging LoRa® or LoRaWAN®. It covers any...
The SX1272/73 transceivers feature the LoRa® long range modem that provides ultra-long range spread spectrum communication and high interference immunity whilst minimizing current consumption.
The SX1276/77/78/79 transceivers feature the LoRa® long range modem that provides ultra-long range spread spectrum communication and high interference immunity whilst minimizing current consumption.
The SX1280 development kit for LoRa Basics™ Modem 2.4GHz is a worldwide interoperable end-node hardware allowing the evaluation of LoRa Basics Modem with a proprietary protocol stack working in the...
The SX1280 transceiver provides ultra-long range communication in the 2.4GHz band with the linearity to withstand heavy interference. This makes them the ideal solution for robust and reliable wireless solutions.
The SX1281 transceiver provides ultra long range communication in the 2.4GHz band with the linearity to withstand heavy interference. This makes them the ideal solution for robust and reliable wireless...
The SX1302 is a new generation of baseband LoRa® chip for gateways. It excels in reducing current consumption, simplifies the thermal design of gateways, and reduces the bill Of materials...
The WLR089U0 module is an ultra-low power, regulatory certified LoRa module based on the ATSAMR34J18 LoRa IC. This standalone module includes a 32-bit ARM® Cortex®-M0+ processor and offers 256KB of...
This development kit features Semtech's LoRa® SX1261 and is configured for the 868MHz frequency band for Europe.
This development kit features Semtech's LoRa® SX1261 and is configured for the 923MHz frequency band for Asia.
This development kit features Semtech's LoRa® SX1262 and is configured for the 866MHz frequency band for India.
This development kit features Semtech's LoRa® SX1262 and is configured for the 915MHz frequency band for North America.
This development kit features Semtech's LoRa® SX1262 and is configured for the 923MHz frequency band for Korea.
This development kit features Semtech's LoRa® SX1268 and is configured for the 490MHz frequency band for China and Asia.
This development kit features Semtech's SX1280 2.4GHz Wireless RF Transceiver.
This LoRa Connect development kit features Semtech's LoRa® SX1262 and is configured for the 915MHz frequency band for Australia and North America.
This LoRa Connect Mbed shield features Semtech's LoRa® SX1262 and is configured for the 915MHz frequency band for North America.
This Mbed shield features Semtech's LoRa® SX1261 and is configured for the 868MHz frequency band for Europe.
This Mbed shield features Semtech's LoRa® SX1272 and is configured for 868 and 915MHz frequency bands.
This Mbed shield features Semtech's LoRa® SX1276 and is configured for the 433MHz frequency band (LF) or 868MHz frequency band (HF).
This Mbed shield features Semtech's LoRa® SX1276 and is configured for the 433MHz frequency band (LF) or 915MHz frequency band (HF).
THIS PART IS NOT RECOMMENDED FOR NEW DESIGN.
Use the WK-1 where a weather tight seal is needed to protect outdoor connections from corrosion due to inclement weather. The WK-1 kit comes with a roll of electrical tape...
VERIZON Version - CDMA, Dual Band, EV-DO, GPS, Voice - FW 1.05. The module (device) has a Land Grid Array (LGA; a standard JEDEC package) form factor that measures 25...

<< Prev Next >>