Richardson RFPD Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| 3-Phase POW-R-PAK™ IGBT Assembly 150 Amperes/1200 Volts. The Powerex POW-R-PAK™ is a configurable IGBT based power assembly that may be used as a converter, chopper, half or full bridge, or... | |
| 3-Phase POW-R-PAK™ IGBT Assembly 200 Amperes/1200 Volts. The Powerex POW-R-PAK™ is a configurable IGBT based power assembly that may be used as a converter, chopper, half or full bridge, or... | |
| 3-Phase POW-R-PAK™ IGBT Assembly 200 Amperes/600 Volts. The Powerex POW-R-PAK™ is a configurable IGBT based power assembly that may be used as a converter, chopper, half or full bridge, or... | |
| 3-Phase POW-R-PAK™ IGBT Assembly 300 Amperes/600 Volts. The Powerex POW-R-PAK™ is a configurable IGBT based power assembly that may be used as a converter, chopper, half or full bridge, or... | |
| 3-Phase POW-R-PAK™ IGBT Assembly 400 Amperes/600 Volts. The Powerex POW-R-PAK™ is a configurable IGBT based power assembly that may be used as a converter, chopper, half or full bridge, or... | |
| 3/4 in hole; 1-1/8 in-18 thread; Crimp on. | |
| 3/4 in hole; 1-1/8 in-18 thread; installs from above (NMO brass mount series replaces the Brass ""BM"" Series). | |
| 3/4 in mirror mount, chrome. | |
| 4-Pin Microfit 1.2 A power adaptor with Europlug, Europe | |
| 5/16-24, Max base spring, chrome, pack of five | |
| 5/8 in hole; 1-1/8 in-18 thread; thick plate mount. | |
| 7/16 DIN Adapter Kit Stainless Steel Ruggedized RF Adapters | |
| 75 Ohm CATV Transformer Designers’ Kit Twelve different part numbers Ten of each part, 120 pieces total CD-ROM containing datasheets, S-parameters and application notes | |
| M3628PUD Series - Portable Ultracapacitor Discharger The M3628PUD ultracapacitor discharger is designed to deplete energy stored in ultracapacitor modules. It is capable of fully discharging the modules every 5 minutes. | |
| Above Ceiling Bracket for Cisco AP1200 access points. | |
| Adapts internal thread marine mount to 3/4 in M style mount. N female connector. | |
| Adjustable wall/pipe mount allows 180°(included angle) azimuth and elevation adjustment. | |
| Antenna Mounting Bracket | |
| Applications: For mounting 1-1/4 in diameter boom yagis to a 2 in maximum diameter mast | |
| Applications: For mounting 7/8 in diameter boom yagis to a 1-5/8 in maximum diameter mast | |
| Applications: For mounting 7/8 in diameter boom yagis to a 2 in maximum diameter mast | |
| Applications: For mounting a 1-1/4 in diameter antenna to a 2-1/2 in maximum diameter mast | |
| Applications: For mounting a 1-5/16 in diameter antenna to a 2-1/2 in maximum diameter mast | |
| Applications: For mounting a 1-5/16 in outer diameter antenna to a 1-1/4 in maximum outer diameter mast | |
| Applications: For mounting a 7/8 in OD yagi to a 2-1/2 in maximum OD mast. Adjustable for vertical or horizontal polarization | |
| Applications: For mounting an antenna with 2-2/2 in maximum diameter onto a 2-1/2 in maximum outer diameter mast | |
| Applications: For mounting an antenna with a base connector to a 2 in maximum diameter mast. Bracket is 9 in long with a 5/8 in diameter hole for mounting the... | |
| Applications: For mounting an omnidirectional antenna to a 2 in maximum diameter mast. Bracket is 6 in long with a 5/8 in diameter hole for mounting the antenna | |
| Applications: For mounting to a 2 in maximum diameter mast | |
| Applications: For mounting | |
| Applications: For wall mounting antennas of up to 2-1/4 in in diameter | |
| Available in the same form factor for more than 10 years, this evolution of the popular Q24 Series brings a range of new benefits to existing and new product designs. | |
| Bonitron M5628 Chargers maintain energy levels in batteries and ultracapacitors. Can also be used as a DC power supply. Some industrial systems require back-up power to protect critical processes from... | |
| Chrome Coil Spring | |
| Chrome rain cap, 25 pack set. | |
| Chrome, 1-1/8 in-18 thread; mirror bracket mount. | |
| Clip for OmniKlip Heat Sink for TO-220 | |
| COMPACT DIN RAIL KIT | |
| DIN RAIL KIT | |
| GSM 850/1900 Magnetic Mount Antenna with cable/connector - Cable L=2500mm; Gain: 0 dB; Magnet Mount; RG-174 cable; Connector SMA male type; Antenna Length: 229 mm; Cable Length: 2500 mm. Can... | |
| GSM 850/1900 Magnetic Mount Antenna with cable/connector - Cable L=2500mm; Gain: 0 dB; Magnet Mount; RG-174 cable; Connector SMA male type; Antenna Length: 229 mm; Cable Length: 2500 mm. | |
| H-Bridge POW-R-PAK™ IGBT Assembly 100 Amperes/1200 Volts. The Powerex POW-R-PAK™ is a configurable IGBT based power assembly that may be used as a converter, chopper, half or full bridge, or... | |
| H-Bridge POW-R-PAK™ IGBT Assembly 150 Amperes/1200 Volts. The Powerex POW-R-PAK™ is a configurable IGBT based power assembly that may be used as a converter, chopper, half or full bridge, or... | |
| H-Bridge POW-R-PAK™ IGBT Assembly 200 Amperes/1200 Volts. The Powerex POW-R-PAK™ is a configurable IGBT based power assembly that may be used as a converter, chopper, half or full bridge, or... | |
| H-Bridge POW-R-PAK™ IGBT Assembly 300 Amperes/1200 Volts. The Powerex POW-R-PAK™ is a configurable IGBT based power assembly that may be used as a converter, chopper, half or full bridge, or... | |
| Heavy duty outdoor adjustable mount with 17° uptilt/downtilt. If used with MP24018XFPT the mount provides +/-9° uptilt/ downtilt. | |
| Low Frequency 3/4 in Hole Permanent Mount, 17 ft Pro-Flex™ Plus 195, TNC Male Standard | |
| M mount to N female adapter, package of 5. | |
| Max Base, contact washer, 5 pack set | |
| Maxtena Tuning Kit. To provide customers with an inexpensive, quick and effective way to determine the correct patch tuning for their specific applications, Maxtena offers tuning kits. The tuning kit... | |
| MLFML195C Mount, Pro-Flex Plus 195 cable type, 12 in, SMA Male Connector | |
| MMCX (F) Jack -Vertical PCB Through Hole Jack | |
| MMCX (F) Surface Mount Jack | |
| Mobile antenna replacement coil for MHB5802. | |
| Mobile antenna replacement coil for MLB2700. | |
| Mobile antenna replacement coil for MLB3000. | |
| Mobile antenna replacement coil for MLB3001. | |
| Mobile antenna replacement coil for MLB3400. | |
| Mobile antenna replacement coil for MLB4000. | |
| Mobile antenna replacement coil for MLB4700. | |
| Mobile antenna replacement coil for MLB6600. | |
| Mobile antenna replacement coil for MLBDC2700. | |
| Mobile antenna replacement coil for MUF4505. | |
| Mobile antenna replacement coil for MUF4505NGP. | |
| Mobile antenna replacement coil for MWB1320. | |
| Mobile antenna replacement coil for MWV1322HD. | |
| Mobile antenna replacement rod for MLB3001 | |
| Mobile antenna replacement rod for MUF4505. | |
| Mobile antenna replacement rod. | |
| MVP/Vandal Proof Mobile Antenna Mount. 5/8 in hole; 1-1/8 in-18 thread; thick plate mount. | |
| NXP Semiconductor MRF24G300HS-2450 Reference Design is configured to evaluate the operation of the MRF24G300HS. The MRF24G300HS is a 2400-2500MHz, 330W GaN-on-SiC RF Power Transistor with pre-match input, no output match,... | |
| O-ring for 3/4 mounts, 100 pack set. | |
| OCTIS PLUG KIT RJ45 COD L | |
| OCTIS RECEPTACLE KIT UNIVERSAL | |
| Permanent Mount, 17 ft Pro-Flex™ Plus 195, TNC Male Loose | |
| Pigtail 35 foot ATX400 N to N - Crimp N/Crimp N|•All Cable assemblies and jumpers 100% tested before shipping ensures best performance|•Most popular lengths in stock|•Custom coaxial cables available|•Automated cable... | |
| Pigtail 5.3 ft Teflex™|•All Cable assemblies and jumpers 100% tested before shipping ensures best performance|•Most popular lengths in stock|•Custom coaxial cables available|•Automated cable processing for highest accuracy at competitive pricing... | |
| PT clip: steel C67 – Nickel plated | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| RP-SMA (F) RA PCB Mount Jack Connector Solder Attachment Through Hole | |
| Seal gaskets, fit around 3/4 in mount nut, 6 pack set. | |
| Sierra Wireless AirPrime® Embedded Wireless Modules MC Series. Sierra Wireless AirPrime® MC Series embedded modules deliver high speed connectivity with a variety of advanced air interfaces, including LTE frequencies, designed... | |
| SMA (F) Jack 2 Hole Panel Mount with Solder Post Termination | |
| SMA (F) RA Through Hole PCB Mount Jack | |
| Strain Relief for RG-58/U, Black, PVC | |
| Strain Relief for RG-58/U, Blue, Plastic | |
| SURFACE CLIP HOLDER KIT | |
| SURFACE MOUNTING KIT | |
| The complete MABA-000001-50KIT1 Transformers Design Kit from MACOM Technology Solutions includes 10 samples each of 15 different transformer/balun models (total 150 pieces), and a CD containing detailed product specifications. The... | |
| The M3628 Series discharges capacitor banks to safe working levels quickly, allowing work on the system to begin in seconds, rather than hours. A complete M3628 system consists of a... | |
| The M3628 Series discharges capacitor banks to safe working levels quickly, allowing work on the system to begin in seconds, rather than hours. | |
| The M3628T is an IGBT discharge switch for any system using an electrolytic or ultracapacitor storage bank up to 800VDC, and is available between 75 and 600 Amps in a... | |
| The M3645 Line Regen is the latest release of Overvoltage Solutions from Bonitron. The M3645 Series replaces the legendary M3345 Series, but continues its legacy with additional features, simplicity, and... | |
| The MBS VHF/UHF/800 MHz series is ideal for temporary installations. The MBS adapter allows a mobile VHF, UHF or 800 MHz antenna to be used as a base station. By... | |
| The MMK1925 Stainless steel “L” bracket mount was designed for wall or pipe mount installations. The mount comes with two hose clamps and can be used on a 2” maximum... | |
| The MMRF5014H-200MHZ evaluation board features NXP part MMRF5014H and provides 100 Watts and 12 dB gain over 200-2500 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MMRF5014H-500MHZ evaluation board features NXP part MMRF5014H and provides 100 Watts and 12 dB gain over 500-2500 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MMRF5017HS-1GHZ evaluation board features NXP part MMRF5017HS and operates at 1000 MHz. The board includes mounted transistor and all associated components. Full circuit documentation is available via download from... | |
| The MMRF5018HS-450 is an evaluation board featuring NXP MMRF5018HSR5 GaN on SiC HEMT. This particular board is optimized over the 450-2700 MHz frequency band, and provides 100W of saturated output... | |
| The MRF101AN-13MHZ evaluation board features NXP part MRF101AN and provides 130 Watts and 27.1 dB gain at 13.56 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRF101AN-230MHZ evaluation board features NXP part MRF101AN and provides 115 Watts and 21.1 dB gain at 230 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRF101AN-27MHZ evaluation board features NXP part MRF101AN and provides 125 Watts and 25 dB gain at 27 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRF101AN-2MHZ4UP evaluation board features NXP part MRF101AN and provides 410 Watts and 14 dB gain over 1.8-250 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRF101AN-40MHZ evaluation board features NXP part MRF101AN and provides 120 Watts and 23.8 dB gain at 40.68 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRF101AN-50MHZ evaluation board features NXP part MRF101AN and provides 118 Watts and 23.2 dB gain at 50 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRF101AN-81MHZ evaluation board features NXP part MRF101AN and provides 130 Watts and 23.2 dB gain at 81.36 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRF101AN-88MHZ evaluation board features NXP part MRF101AN and provides 110 Watts and 21.3 dB gain over 87.5-108 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRF101AN-VHF evaluation board features NXP part MRF101AN and provides 104 Watts and 21.2 dB gain over 136-174 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRF13750H-1300 evaluation board features NXP part MRF13750H and provides 700 Watts and 17.2 dB gain at 1300 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRF13750H-915MHZ evaluation board features NXP part MRF13750H and provides 750 Watts and 19.3 dB gain at 915 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRF1K50H-TF1 evaluation board features NXP part MRF1K50H and provides 1410 Watts and 23 dB gain over 87.5-108 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRF1K50H-TF2 evaluation board features NXP part MRF1K50H and provides 1550 Watts and 25.9 dB gain at 27 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRF1K50H-TF3 evaluation board features NXP part MRF1K50H and provides 1400 Watts and 23 dB gain at 81.36 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRF1K50H-TF4 evaluation board features NXP part MRF1K50H and provides 1500 Watts and 23.7 dB gain at 230 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRF1K50H-TF5 evaluation board features NXP part MRF1K50H and provides 1500 Watts and 22 dB gain at 13.56 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRF1K50N-TF1 evaluation board features NXP part MRF1K50N and provides 1421 Watts and 23.1 dB gain over 87.5-108 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRF1K50N-TF4 evaluation board features NXP part MRF1K50N and provides 1500 Watts and 23.4 dB gain at 230 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRF24300-1STG evaluation board features NXP part MRF24300N and provides 300 Watts and 13 dB gain over 2400-2500 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRF300A-27MHZ evaluation board features NXP part MRF300AN and provides 340 Watts and 27.3 dB gain at 27.12 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRF300A-40MHZ evaluation board features NXP part MRF300AN and provides 330 Watts and 28.2 dB gain at 40.68 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRF300AN-13MHZ evaluation board features NXP part MRF300AN and provides 300 Watts and 28 dB gain at 13.56 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRF300AN-144MHZ evaluation board features NXP part MRF300AN and provides 310 Watts and 23 dB gain at 144 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRF300AN-230MHZ evaluation board features NXP part MRF300AN and provides 330 Watts and 18.7 dB gain at 230 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRF300AN-50MHZ evaluation board features NXP part MRF300AN and provides 325 Watts and 27 dB gain at 50 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRF300AN-81MHZ evaluation board features NXP part MRF300AN and provides 310 Watts and 26 dB gain at 81.36 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRFE6VP5600-225 evaluation board features NXP part MRFE6VP5600H and provides 600 Watts and 18 dB gain over 225-450 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRFE6VP5600-434 evaluation board features NXP part MRFE6VP5600H and provides 600 Watts and 17 dB gain at 434 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRFE6VP61K25-VHF evaluation board features NXP part MRFE6VP61K25H and provides 1250 Watts and 23 dB gain over 174-230 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRFE6VP6300-230 evaluation board features NXP part MRFE6VP6300H and provides 300 Watts and 26 dB gain at 230 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRFE6VP6300-88 evaluation board features NXP part MRFE6VP6300H and provides 350 Watts and 23 dB gain over 87.5-108 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRFE6VS25GN-960 evaluation board features NXP part MRFE6VS25GN and provides 30 Watts and 16 dB gain over 960-1215 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRFX035H-2MHZ evaluation board features NXP part MRFX035H and provides 40 Watts and 22 dB gain over 2-54 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRFX035H-30MHZ evaluation board features NXP part MRFX035H and provides 35 Watts and 14 dB gain over 30-400 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRFX1K80H-128MHZ evaluation board features NXP part MRFX1K80H and provides 3775 Watts and 25.4 dB gain at 128 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRFX1K80H-175MHZ evaluation board features NXP part MRFX1K80H and provides 1560 Watts and 23.5 dB gain at 175 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRFX1K80H-230MHZ evaluation board features NXP part MRFX1K80H and provides 1800 Watts and 25.1 dB gain at 230 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRFX1K80H-27MHZ evaluation board features NXP part MRFX1K80H and provides 1800 Watts and 27.8 dB gain at 27 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRFX1K80H-64MHZ evaluation board features NXP part MRFX1K80H and provides 1800 Watts and 27.1 dB gain at 64 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRFX1K80H-81MHZ evaluation board features NXP part MRFX1K80H and provides 1800 Watts and 25.1 dB gain at 81.36 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRFX1K80H-88MHZ evaluation board features NXP part MRFX1K80H and provides 1600 Watts and 23.6 dB gain over 87.5-108 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRFX1K80H-VHFDHY evaluation board features NXP part MRFX1K80H and provides 250 Watts and 21.6 dB gain over 174-230 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRFX1K80N-230MHZ evaluation board features NXP part MRFX1K80N and provides 1800 Watts and 24.4 dB gain at 230 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRFX1K80N-88MHZ evaluation board features NXP part MRFX1K80N and provides 1670 Watts and 23.8 dB gain over 87.5-108 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRFX600H-230MHZ evaluation board features NXP part MRFX600H and provides 600 Watts and 26 dB gain at 230 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The MRFX600H-88MHZ evaluation board features NXP part MRFX600H and provides 600 Watts and 23 dB gain over 87.5-108 MHz. The board includes mounted transistor and all associated components. Full circuit... | |
| The QC-IOTSAWKT-1 is a designer kit with the IoT developer in mind. The kit includes an assortment of high-performance SAW and BAW filters optimized for GNSS, 2.4GHz/WiFi/BT, as well SAW... | |
| The QC-IOTSAWKT-2 is a designer kit with the IoT developer in mind. The kit includes an assortment of high-performance SAW and BAW filters optimized for GNSS, 2.4GHz/WiFi/BT, as well SAW... | |
| The Wirnet iFemtoCell 868 MHz is a smart, configurable and performant indoor LoRaWAN gateway for smart IoT network. Based on LoRa® technology, this gateway is perfectly designed for indoor public... | |
| The Wirnet iFemtoCell-evolution 915 MHz is a smart, configurable and performant indoor LoRaWAN gateway for smart IoT network. Based on LoRa® technology, this gateway is perfectly designed for indoor public... | |
| This Diode sample kit features a small selection from MACOM's large catalog of products. PIN Limiters provide excellent broadband performance from 1 MHz to 20 GHz for receiver protector circuits. | |
| This PIN Switch, Discrete PIN, & Bias Tee sample kit features a small selection from MACOM's large catalog of products. MACOM designs, manufactures, and supports one of the widest portfolios... | |
| Universal Clip for OmniKlip Heat Sink for any TO except TO-220 | |
| Wirnet iBTS - 1B4LOC915-0W915-US The Wirnet iBTS IoT gateway is a robust, performant and highly scalable outdoor LoRaWAN gateway for smart IoT network. Its carrier-grade conception offers powerful embedded processing... |
| << Prev | Next >> |