Richardson RFPD Amplifier - Special Purpose AD8417BRMZ

Description
Bidirectional, Zero Drift, Current Sense Amplifier. The AD8417 is a high voltage, high resolution current shunt amplifier. It features an initial gain of 60 V/V, with a maximum ±0.3% gain error over the entire temperature range. The buffered output voltage directly interfaces with any typical converter. The AD8417 offers excellent input common-mode rejection from −2 V to +70 V. The AD8417 performs bidirectional current measurements across a shunt resistor in a variety of automotive and industrial applications, including motor control, power management, and solenoid control.
Request a Quote Datasheet
Description
Bidirectional, Zero Drift, Current Sense Amplifier. The AD8417 is a high voltage, high resolution current shunt amplifier. It features an initial gain of 60 V/V, with a maximum ±0.3% gain error over the entire temperature range. The buffered output voltage directly interfaces with any typical converter. The AD8417 offers excellent input common-mode rejection from −2 V to +70 V. The AD8417 performs bidirectional current measurements across a shunt resistor in a variety of automotive and industrial applications, including motor control, power management, and solenoid control.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier - Special Purpose - AD8417BRMZ - Richardson RFPD
Downers Grove, IL, United States
Amplifier - Special Purpose
AD8417BRMZ
Amplifier - Special Purpose AD8417BRMZ
Bidirectional, Zero Drift, Current Sense Amplifier. The AD8417 is a high voltage, high resolution current shunt amplifier. It features an initial gain of 60 V/V, with a maximum ±0.3% gain error over the entire temperature range. The buffered output voltage directly interfaces with any typical converter. The AD8417 offers excellent input common-mode rejection from −2 V to +70 V. The AD8417 performs bidirectional current measurements across a shunt resistor in a variety of automotive and industrial applications, including motor control, power management, and solenoid control.

Bidirectional, Zero Drift, Current Sense Amplifier. The AD8417 is a high voltage, high resolution current shunt amplifier. It features an initial gain of 60 V/V, with a maximum ±0.3% gain error over the entire temperature range. The buffered output voltage directly interfaces with any typical converter. The AD8417 offers excellent input common-mode rejection from −2 V to +70 V. The AD8417 performs bidirectional current measurements across a shunt resistor in a variety of automotive and industrial applications, including motor control, power management, and solenoid control.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Uncategorized Products
Product Number AD8417BRMZ
Product Name Amplifier - Special Purpose
Unlock Full Specs
to access all available technical data