Richardson RFPD Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
Module Adapter Board 62mm XM3 - 1200V The AgileSwitch XMCA1 – 1200V XM3 Core Adapter Board is meant to serve as a quick evaluation tool fordesigners looking to design in...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The (patent pending) is an ultra-small low profile crossover that enables the transition of two intersecting RF traces in an easy to use industry standard SMT package. The 0603 crossover...
The MLOTM SMT RF-DC Crossover is a very low profile crossover that intersects an RF and DC circuit trace in an SMT package. The RF-DC Crossover is a low cost...
The X2AS is a low profile crossover to intersect an RF and DC circuit trace in an easy to use surface mount package designed for frequencies up to 6 GHz.
The X2BS is a low profile crossover to intersect an RF and RF circuit trace in an easy to use surface mount package designed for frequencies up to 6 GHz.

<< Prev