Richardson RFPD Amplifier - Special Purpose AD8479ARZ

Description
Very High Common-Mode Voltage Precision Difference Amplifier. The AD8479 is a difference amplifier with a very high input common-mode voltage range. The AD8479 is a precision device that allows the user to accurately measure differential signals in the presence of high common-mode voltages up to ±600 V. The AD8479 can replace costly isolation amplifiers in applications that do not require galvanic isolation. The device operates over a ±600 V common-mode voltage range and has inputs that are protected from common-mode or differential mode transients up to ±600 V. The AD8479 has low offset voltage, low offset voltage drift, low gain drift, low common-mode rejection drift, and excellent common-mode rejection ratio (CMRR) over a wide frequency range. The AD8479 is available in a space-saving 8-lead SOIC package and is operational over the −40°C to +125°C temperature range.
Request a Quote Datasheet
Description
Very High Common-Mode Voltage Precision Difference Amplifier. The AD8479 is a difference amplifier with a very high input common-mode voltage range. The AD8479 is a precision device that allows the user to accurately measure differential signals in the presence of high common-mode voltages up to ±600 V. The AD8479 can replace costly isolation amplifiers in applications that do not require galvanic isolation. The device operates over a ±600 V common-mode voltage range and has inputs that are protected from common-mode or differential mode transients up to ±600 V. The AD8479 has low offset voltage, low offset voltage drift, low gain drift, low common-mode rejection drift, and excellent common-mode rejection ratio (CMRR) over a wide frequency range. The AD8479 is available in a space-saving 8-lead SOIC package and is operational over the −40°C to +125°C temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier - Special Purpose - AD8479ARZ - Richardson RFPD
Downers Grove, IL, United States
Amplifier - Special Purpose
AD8479ARZ
Amplifier - Special Purpose AD8479ARZ
Very High Common-Mode Voltage Precision Difference Amplifier. The AD8479 is a difference amplifier with a very high input common-mode voltage range. The AD8479 is a precision device that allows the user to accurately measure differential signals in the presence of high common-mode voltages up to ±600 V. The AD8479 can replace costly isolation amplifiers in applications that do not require galvanic isolation. The device operates over a ±600 V common-mode voltage range and has inputs that are protected from common-mode or differential mode transients up to ±600 V. The AD8479 has low offset voltage, low offset voltage drift, low gain drift, low common-mode rejection drift, and excellent common-mode rejection ratio (CMRR) over a wide frequency range. The AD8479 is available in a space-saving 8-lead SOIC package and is operational over the −40°C to +125°C temperature range.

Very High Common-Mode Voltage Precision Difference Amplifier. The AD8479 is a difference amplifier with a very high input common-mode voltage range. The AD8479 is a precision device that allows the user to accurately measure differential signals in the presence of high common-mode voltages up to ±600 V. The AD8479 can replace costly isolation amplifiers in applications that do not require galvanic isolation. The device operates over a ±600 V common-mode voltage range and has inputs that are protected from common-mode or differential mode transients up to ±600 V.

The AD8479 has low offset voltage, low offset voltage drift, low gain drift, low common-mode rejection drift, and excellent common-mode rejection ratio (CMRR) over a wide frequency range. The AD8479 is available in a space-saving 8-lead SOIC package and is operational over the −40°C to +125°C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Uncategorized Products
Product Number AD8479ARZ
Product Name Amplifier - Special Purpose
Unlock Full Specs
to access all available technical data