Very High Common-Mode Voltage Precision Difference Amplifier. The AD8479 is a difference amplifier with a very high input common-mode voltage range. The AD8479 is a precision device that allows the user to accurately measure differential signals in the presence of high common-mode voltages up to ±600 V. The AD8479 can replace costly isolation amplifiers in applications that do not require galvanic isolation. The device operates over a ±600 V common-mode voltage range and has inputs that are protected from common-mode or differential mode transients up to ±600 V.
The AD8479 has low offset voltage, low offset voltage drift, low gain drift, low common-mode rejection drift, and excellent common-mode rejection ratio (CMRR) over a wide frequency range. The AD8479 is available in a space-saving 8-lead SOIC package and is operational over the −40°C to +125°C temperature range.
| Richardson RFPD | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | AD8479BRZ |
| Product Name | Amplifier - Special Purpose |