Richardson RFPD Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
""On-Glass""® Replacement Whip Packs of 5 units
‘Y’ cable 15 pin to 9 pin RS232 common telephone headset connector
1.25 in (31.8 mm) diameter rubber plug for covering 3/8 in (9.5 mm) hole after antenna removal.
1.5 in (38.1 mm) diameter rubber plug for covering 3/4 in (19.1 mm) hole after antenna removal.
1.5 in (38.1 mm) diameter rubber plug for covering 7/8 in (22.2 mm) hole after antenna removal.
3/4 in Hole Mount for up to 1/2 in Thick Roof Thickness.
3/4 in Hole Rooftop Mounts for 800 MHz ""Male-Female Contact"" Antennas.
3/8 in Snap-In Rooftop Mount for Quarterwave Antennas.
49 in Whip and ball for high band gain and low band base loaded antennas asps 177/ 268/ 358/ 446/ 447/ 448/ 452/ 552/ 555. sold in pack of 5...
Above Ceiling Tile Mount
Accessory Cable. DB 15 RS-232(M) to DB 9 RS-232(F); SPEC: HDB15PIN/M to DB 9PIN/F L=1100mm; PVC Cable: UL2464*9C; HDB 15PIN/M: Black Plastic, Shell Nickel Plated; DB9PIN/F: Black Plastic, Shell Nickel...
Accessory Cable. DB 15 RS-232(M) to DB9(F) RS-232; SPEC: HDB 9P/M to HDB 9P/F L=1000mm; PVC Cable: UL2464; DB 9P/M: Black Plastic, Shell Nickel Plated.
ASPC201 Mobile antenna replacement rod
Black or chrome 3-1/4 in diameter magnetic mount; 1-1/8 in-18 thread.
Black, 2-3/8 in diameter magnetic mount; 1-1/8 in-18 thread.
Collar Mount
DURA-FLEX® noiseless elastomer replacement spring for VHF, low profile antennas with 1/4 in-20 female bottom thread. Accepts 0.100 in diameter whips, pack of five.
Economy Collar Mount for GPS-TMG-40.
Features SiC DC/AC Inverter with High Frequency and Bulk Capacitance DC Link. 30 KW Nominal Output Power 100 kHz Maximum Switching Frequency 800 VDC Maximum Input Voltage Output Current &
Ground plane disk provides ground plane for fiberglass-bodied vehicles.
Hard Ceiling Tile Flush Mount
HL Series Features and Benefits Global coverage on a single module (LPWA/4G/3G/2G variants) with industry and mobile network certifications to get you to market faster Enhanced coverage with dual SIM...
K794 Surface Mounts
Kit, ground Strap Adapter DIN connector|These adapters provide optional mounting configurations and custom grounding techniques for SX series DIN connectors.
Kit, ground Strap Adapter N connector|These adapters provide optional mounting configurations and custom grounding techniques for SX series N connectors.
L-BAND-AVIONICS-2400 W TRANSISTOR EVALUATION KIT
L-BAND-AVIONICS-3600 W-TRANSISTOR EVALUATION KIT
L-BAND-AVIONICS-5000 W TRANSISTOR EVALUATION KIT
L-BAND-ISM-3600W-TRA NSISTOR EVALUATION KIT
L-BAND-RADAR-3200W-T RANSISTOR EVALUATION KIT
LoRa Smart Home (LLCC68) is a sub-GHz LoRa® RF Transceiver for medium range indoor and indoor to outdoor wireless applications. SPI interface. Pin-to-pin compatible to SX1262. SX1261, SX1262, SX1268 and...
Low Frequency Magnetic Mount, 17 ft Pro-Flex™ Plus 195, TNC Male Standard
Magnetic base mount for frequencies from 0 MHz to 6.0 GHz
Mobile antenna replacement coil for ASP7455.
Mobile antenna replacement coil for ASP76551.
Pipe Clamp for GPS-TMG-40.
PoE INJECTOR 48V DC 30W
Reinstallation Kit for ""On-Glass""® antennas, pack of 5
Reinstallation Kit for all VHF glass mount antennas, pack of 5
Reinstallation Tape, Pack of 10
Replacement coupling box, 410-512 MHz, pack of 5
Replacement coupling box, 824-894 MHz, pack of 5
Replacement Spring with 1/4 in-20 Female Bottom Thread. Accepts 0.125 in Diameter Whips, Pack of Five.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
S-BAND-SCIENTIFIC-27 00W TRANSISTOR EVALUATION KIT
The LR1121 is Semtech’s third generation ultra-low power LoRa® transceiver. It provides multi-band LoRa and Long Range - Frequency Hopping Spread Spectrum (LR-FHSS) communication over sub-GHz and 2.4GHz ISM bands...
The LR1121DVK1TBKS development kit features Semtech's LoRa Connect LR1121. The LR1121DVK1TBKS's RF front-end and antennas are configured for the LoRa® 868MHz Industrial, Scientific and Medical (ISM) band, as well as...
The LR1121DVK1TCKS development kit features Semtech's LoRa Connect LR1121. The LR1121DVK1TCKS's RF front-end and antennas are configured for the LoRa® 915MHz Industrial, Scientific, and Medical (ISM) band, as well as...
The LR1121DVK1TGKS development kit features Semtech's LoRa Connect LR1121. The LR1121DVK1TGKS's RF front-end and antennas are configured for the LoRa® 490MHz Industrial, Scientific and Medical (ISM) band for China, as...
This Mbed shield for LoRa Smart Home features Semtech's LoRa® LLCC68 and is configured for the 490MHz.
This Mbed shield for LoRa Smart Home features Semtech's LoRa® LLCC68 and is configured for the 868MHz frequency band for Europe.
This Mbed shield for LoRa Smart Home features Semtech's LoRa® LLCC68 and is configured for the 915MHz frequency band for North America.
TRIMMER PROTOTYPING KIT - includes 3 Johanson tuning tools (4194, 8762, and 8777). Includes part number 27263 Giga-Trim Trimmer capacitors (qty. = 3); includes part number 27283 Giga-Trim Trimmer capacitors...
Tuning Rotor
USB ‘X’ Cable Direct connection with std USB for power and data channels
Wire/copper rod transition clamp used to bond wire to ground rods etc. Cast bronze Stainless steel screws For wire sizes 2 stranded to 10 solid Adjustable sizes.

<< Prev Next >>