The AD8211 is a high voltage, precision current shunt amplifier. It features a set gain of 20 V/V, with a typical ±0.35% gain error over the entire temperature range. The buffered output voltage directly interfaces with any typical converter. Excellent common- mode rejection from −2 V to +65 V is independent of the 5 V supply. The AD8211 performs unidirectional current measurements across a shunt resistor in a variety of industrial and automotive applications, such as motor control, solenoid control, or battery management.
| Richardson RFPD | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | AD8211YRJZ-RL7 |
| Product Name | Amplifier - Special Purpose |