Richardson RFPD Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
3/4 in brass nut, 20 pack set.
3/4 in mirror mount, black.
3/8 in brass nut, 20 pack set.
3/8 in hole; 1-1/8 in-18 thread; thick plate; can be used for metal thickness of 1/32 in-1/2 in.
3/8 in or 3/4 in hole; 1-1/8 in-18 thread; installs from above; can be used for metal thickness up to 1/8 in.
3/8 in or 3/4 in hole; 1-1/8 in-18 thread; thick plate; installs from below; can be used for metal thickness to 3/16 in.
7/16 ADPT3PAis a 8 piece kit containing 7/16 to N, N to N and 7/16 to 7/16 adapters. Made of machined brass and Tri-Plated bodies. Gold plated contacts.
All Metal Standard Version, Crimps DEC MMJ Plugs. Modular Tooling & Testers: Bomar’s tools which prepare and terminate cables for modular connectors are of professional quality. Manufactured for Bomar by...
Antenna Kit ADPT4RP is a 42 piece kit containing N, BNC, UHF, TNC, TNC-RT, (Reverse Thread) TNC-RP (Reverse Polarity) SMA, and SMA-RP (Reverse Polarity) and 8 universal adapters. Made of...
Black 3-1/4 in diameter magnetic mount; 1-1/8 in-18 thread.
Black, 1-1/8 in-18 thread; mirror bracket mount.
Black, 2-3/8 in diameter magnetic mount; 1-1/8 in-18 thread.
BMA Mount, RG-58A/U, Length: 50 inches, SMA Male Connector
BMR CRIMP TOOL--RG6 & RG11
Broadcast grade ADPT2 is a 40 piece kit containing 2 each males and females of: BNC, TNC, N, Mini-UHF, UHF, SMA, F, RCA and 8 universal adapters. Made of machined...
Cable Boot SNAGLESS Cat 5 (color: clear). EZ RJ45 Modular Plugs: The new patented EZ-RJ45™ connector simplifies installation by allowing the pairs to be inserted through the connector. There is...
Cable Boot SNAGLESS Cat 6 (color: clear). EZ RJ45 Modular Plugs: The new patented EZ-RJ45™ connector simplifies installation by allowing the pairs to be inserted through the connector. There is...
Cable Boot with Strain Relief ( Required for Cat 6 ). The new patented EZ-RJ45™ connector simplifies installation by allowing the pairs to be inserted through the connector. There is...
Cable Boot with Strain Relief (Required for Cat 6) (Gray). EZ RJ45 Modular Plugs: The new patented EZ-RJ45™ connector simplifies installation by allowing the pairs to be inserted through the...
Cable Boot with Strain Relief (Required for Cat 6) (Green). EZ RJ45 Modular Plugs: The new patented EZ-RJ45™ connector simplifies installation by allowing the pairs to be inserted through the...
Cable Boot with Strain Relief (Required for Cat 6) (Red). EZ RJ45 Modular Plugs: The new patented EZ-RJ45™ connector simplifies installation by allowing the pairs to be inserted through the...
CodeWarrior Development Suite - Professional Edition, Perpetual Model, Floating License
Commercial grade ADPT1 is a 30 piece kit containing 2 each males and females of: BNC, TNC, N, Mini-UHF, UHF, SMA and 6 universal adapters. Made of machined brass and...
Compression tool for KCC series.
Crimp Tool with Die-Set
Evaluation Board w/ GaN HEMT
Evaluation Board with Voltage Outputs
Hardware Kit includes: Mounting Bracket 4.3-10, Qty-1 Nut 8-32 HEX 18-8 SS, Qty-2 Washer #8 410 SS Internal, Qty-2 Screw 8-32x.50 PHIL MS PAN 18-8 SS, Qty-2
Hex Crimp Ratchet for ""N"" Crimp RG11, RG213, RG214. Coax Crimp Tools: Professional grade hex-crimp tools for coaxial connectors are available in ratchet and non-ratcheting types, both provide dependable service.
Hex Crimp Ratchet for Mini-RG59. Coax Crimp Tools: Professional grade hex-crimp tools for coaxial connectors are available in ratchet and non-ratcheting types, both provide dependable service. Ratchet tools feature replaceable...
Hex Shafted Tool for 364KNT Knurled Nut.
Hex Wrench For Use With: 361KNT Knurled Nuts; Series:V-Bite; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No; RoHS Compliant: No
High-Speed Differential Amplifier
INSTALLATION TOOL FOR 1861V SERIES
IPEX MHFI to SMA(F)Bulkhead Straight Connector with 95mm 1.13 cable Orientation: Straight-R/A
Kit, Flange To Bulkhead DIN Adapter, These adapters provide optional mounting configurations and custom grounding techniques for most coaxial protectors.
Kit, Flange To Bulkhead N Adapter, These adapters provide optional mounting configurations and custom grounding techniques for most coaxial protectors.
MMCX Female Cable End Crimp - RG-174, 188A, 316 Cable
Professional grade hex-crimp tools for coaxial connectors are available in ratchet and non-ratcheting types, both provide dependable service. Ratchet tools feature replaceable dies. Included is a convenient release mechanism to...
Radome Kit for DA3x-28 Parabolic Dish Antenna.
Replacement Blades ( 2 per Pkg ) for BD45000 Tool. EZ RJ45 Modular Plugs: The new patented EZ-RJ45™ connector simplifies installation by allowing the pairs to be inserted through the...
Replacement/ Additional Die for 10C RJ50 plugs. Modular Tooling & Testers: Bomar’s tools which prepare and terminate cables for modular connectors are of professional quality. Manufactured for Bomar by Weidmuller...
RG-58/U, SMA Male and TNC Male
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
RJ45 Strain Relief Cable Boots, Black. RJ45 Accessories: These extremely attractive boots will offer excellent strain relief on cables, protect the locking tab of the connector, and enable color coding...
RJ45 Strain Relief Cable Boots, Blue. RJ45 Accessories: These extremely attractive boots will offer excellent strain relief on cables, protect the locking tab of the connector, and enable color coding...
Serial Digital BNC Connectors. Bomar's true 75 ohm BNC connectors fit all standard broadcast cables and utilize standard existing tooling. Made from precision machined brass, these rugged connectors maintain excellent...
Supplemental hardware and materials to enhance low inductance grounding installations. High surge current capacities.
Taoglas Cable Assembly Hirose U.FL to SMA(F) Bulkhead Straight Connector with 100 mm x 1.13 D cable
Taoglas Cable Assembly Hirose U.FL to SMA(F) Bulkhead Straight Connector with 100mm 1.32 diameter cable
Taoglas Cable Assembly Hirose U.FL to SMA(F) Bulkhead Straight Connector with 200 mm x 1.13 D cable
Taoglas Cable Assembly Hirose U.FL to SMA(F) Bulkhead Straight Connector with 200 mm x 1.32 D cable
Taoglas Cable Assembly IPEX MH4(HSC comp) to SMA(F)Bulkhead Straight Connector with 200mm diameter 0.81 cable
Taoglas Cable Assembly IPEX MHFI to RP-SMA(F) Bulkhead Straight Connector with 200 mm L x 1.13 mm D cable
Taoglas Cable Assembly IPEX MHFI to SMA(F)Bulkhead Straight Connector
Taoglas Cable Assembly Murata GSC to SMA(F)Bulkhead Straight Connector with 200mm diameter 0.81 cable
Taoglas Cable Assembly SMA (F) Bulkhead Straight to SMB (F) Plug with 100mm RG-174 cable
Taoglas Cable Assembly SMA(F) Bulkhead Straight to MMCX(M) Plug R/A
Taoglas Cable Assembly. IPEX MHFI to RP-SMA(F) Bulkhead Straight Connector with cable
Taoglas Cable Assembly. IPEX MHFI to SMA(F) Bulkhead Straight Connector with 200mm (length), 1.13mm (diameter) cable
Taoglas Cable Assembly SMA(F) Bulkhead Straight Jack to TS9(M) Straight Plug with 100mm RG-174 cable
Test board with GaN HEMT installed, 28 V 1.8-2.2 GHz
Test board with GaN HEMT installed, 28 V 2.5-2.7 GHz
Test board with GaN HEMT installed, 4.9 - 5.9 GHz, 50 V, 802.11
Test board with GaN HEMT installed, 5.85 - 7.2 GHz, 50 V, C-Band under OQPSK
Test board with GaN HEMT installed, 50 V 1.2-1.4 GHz
Test board with GaN HEMT installed, 50 V 1.8-2.2 GHz
Test board with GaN HEMT installed, 7.9 - 8.4 GHz, 28 V X-Band SATCOM
Test board with GaN HEMT installed, 8.5 - 9.6 GHz, 28 V, X-Band RADAR
Test board with GaN HEMT installed
Test board with GaN HEMT(pill) installed
Test board with GaN HEMT, 50 V 2.5-2.7 GHz
Test board without GaN HEMT
The ADL5565 is a high performance differential amplifier optimized for RF and IF applications. The amplifier offers low noise of 1.5 nV/√Hz and excellent distortion performance over a wide frequency...
The ADL5566 is a high performance, dual differential amplifier optimized for IF and dc applications. The amplifier offers low noise of 1.3 nV/√Hz and excellent distortion performance over a wide...
The AFV10700H-1090 evaluation board features NXP part AFV10700H and provides 770 Watts and 17 dB gain at 1090 MHz. The board includes mounted transistor and all associated components. Full circuit...
The AFV121KH-960MHZ evaluation board features NXP part AFV121KH and provides 1200 Watts and 17 dB gain over 960-1215 MHz. The board includes mounted transistor and all associated components. Full circuit...
The ASM 3660DD4 gives the users real time information about Ride-Thru System functions, and can be used to monitor and present power quality issues that can cause process disturbances and...
The ATSAMR34J16 is an ultra-low power microcontroller combined with a UHF transceiver communication interface. It uses the 32-bit ARM® Cortex®-M0+ processor and offers 64 KB of Flash and 12 KB...
The ATSAMR34J18 is an ultra-low power microcontroller combined with a UHF transceiver communication interface. It uses the 32-bit ARM® Cortex®-M0+ processor and offers 256KB of Flash and 40KB of SRAM...
The ATSAMR35J18 is an ultra-low power microcontroller combined with a UHF transceiver communication interface. It uses the 32-bit ARM® Cortex®-M0+ processor and offers 256KB of Flash and 40KB of SRAM...
The CFTL-LED-BAR is a bright, high intensity LED bar for lighting applications. The LED bar contains three colors (Red, Green, and Blue). The LEDs on the board are capable of...
The kit contains: Balun Transformers, Broadcast Baluns, Filter-Baluns, and Power Dividers. All components featuring:High-perfo rmanceLow priceMiniature SM packageWide range of frequencies and balun impedancesRoHS compliance
The new BD45000 crimp tool crimps and trims the exposed conductors in one operation. The vertical action of the tool makes a uniform and positive crimp.

<< Prev Next >>