Richardson RFPD Logic and Timing AD9558BCPZ

Description
The AD9558 is a low loop bandwidth clock multiplier that provides jitter cleanup and synchronization for many systems, including synchronous optical networks (SONET/SDH). The AD9558 generates an output clock synchronized to up to four external input references. The digital PLL allows for reduction of input time jitter or phase noise associated with the external references. The digitally controlled loop and holdover circuitry of the AD9558 continuously generates a low jitter output clock even when all reference inputs have failed. The AD9558 operates over an industrial temperature range of −40°C to +85°C. If a smaller package is required, refer to the AD9557 for the two-input/two-output version of the same part.
Request a Quote Datasheet
Description
The AD9558 is a low loop bandwidth clock multiplier that provides jitter cleanup and synchronization for many systems, including synchronous optical networks (SONET/SDH). The AD9558 generates an output clock synchronized to up to four external input references. The digital PLL allows for reduction of input time jitter or phase noise associated with the external references. The digitally controlled loop and holdover circuitry of the AD9558 continuously generates a low jitter output clock even when all reference inputs have failed. The AD9558 operates over an industrial temperature range of −40°C to +85°C. If a smaller package is required, refer to the AD9557 for the two-input/two-output version of the same part.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic and Timing - AD9558BCPZ - Richardson RFPD
Downers Grove, IL, United States
Logic and Timing
AD9558BCPZ
Logic and Timing AD9558BCPZ
The AD9558 is a low loop bandwidth clock multiplier that provides jitter cleanup and synchronization for many systems, including synchronous optical networks (SONET/SDH). The AD9558 generates an output clock synchronized to up to four external input references. The digital PLL allows for reduction of input time jitter or phase noise associated with the external references. The digitally controlled loop and holdover circuitry of the AD9558 continuously generates a low jitter output clock even when all reference inputs have failed. The AD9558 operates over an industrial temperature range of −40°C to +85°C. If a smaller package is required, refer to the AD9557 for the two-input/two-output version of the same part.

The AD9558 is a low loop bandwidth clock multiplier that provides jitter cleanup and synchronization for many systems, including synchronous optical networks (SONET/SDH). The AD9558 generates an output clock synchronized to up to four external input references. The digital PLL allows for reduction of input time jitter or phase noise associated with the external references. The digitally controlled loop and holdover circuitry of the AD9558 continuously generates a low jitter output clock even when all reference inputs have failed. The AD9558 operates over an industrial temperature range of −40°C to +85°C. If a smaller package is required, refer to the AD9557 for the two-input/two-output version of the same part.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Uncategorized Products
Product Number AD9558BCPZ
Product Name Logic and Timing
Unlock Full Specs
to access all available technical data