Richardson RFPD Amplifier - Special Purpose ADA8282WBCPZ

Description
The ADA8282 is designed for applications that require low cost, low power, compact size, and flexibility. The ADA8282 has four parallel channels, each including an LNA and a PGA. The LNA and PGA combine to form a signal chain that features a gain range of 18 dB to 36 dB in 6 dB increments with a guaranteed minimum bandwidth of 5 MHz. Using the highest power settings, the combined input referred voltage noise of the combined LNA and PGA channel is 3.4 nV/√Hz at maximum gain. The ADA8282 can be configured in four power modes that trade off power and noise performance to optimize the overall performance according to the end application. Fabricated in an advanced complementary metal-oxide semiconductor (CMOS) process, the ADA8282 is available in a 5 mm × 5 mm, RoHS-compliant, 32-lead LFCSP. It is specified over the automotive temperature range of −40 C to +125 C.
Request a Quote Datasheet
Description
The ADA8282 is designed for applications that require low cost, low power, compact size, and flexibility. The ADA8282 has four parallel channels, each including an LNA and a PGA. The LNA and PGA combine to form a signal chain that features a gain range of 18 dB to 36 dB in 6 dB increments with a guaranteed minimum bandwidth of 5 MHz. Using the highest power settings, the combined input referred voltage noise of the combined LNA and PGA channel is 3.4 nV/√Hz at maximum gain. The ADA8282 can be configured in four power modes that trade off power and noise performance to optimize the overall performance according to the end application. Fabricated in an advanced complementary metal-oxide semiconductor (CMOS) process, the ADA8282 is available in a 5 mm × 5 mm, RoHS-compliant, 32-lead LFCSP. It is specified over the automotive temperature range of −40 C to +125 C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier - Special Purpose - ADA8282WBCPZ - Richardson RFPD
Downers Grove, IL, United States
Amplifier - Special Purpose
ADA8282WBCPZ
Amplifier - Special Purpose ADA8282WBCPZ
The ADA8282 is designed for applications that require low cost, low power, compact size, and flexibility. The ADA8282 has four parallel channels, each including an LNA and a PGA. The LNA and PGA combine to form a signal chain that features a gain range of 18 dB to 36 dB in 6 dB increments with a guaranteed minimum bandwidth of 5 MHz. Using the highest power settings, the combined input referred voltage noise of the combined LNA and PGA channel is 3.4 nV/√Hz at maximum gain. The ADA8282 can be configured in four power modes that trade off power and noise performance to optimize the overall performance according to the end application. Fabricated in an advanced complementary metal-oxide semiconductor (CMOS) process, the ADA8282 is available in a 5 mm × 5 mm, RoHS-compliant, 32-lead LFCSP. It is specified over the automotive temperature range of −40 C to +125 C.

The ADA8282 is designed for applications that require low cost, low power, compact size, and flexibility. The ADA8282 has four parallel channels, each including an LNA and a PGA. The LNA and PGA combine to form a signal chain that features a gain range of 18 dB to 36 dB in 6 dB increments with a guaranteed minimum bandwidth of 5 MHz.

Using the highest power settings, the combined input referred voltage noise of the combined LNA and PGA channel is 3.4 nV/√Hz at maximum gain.

The ADA8282 can be configured in four power modes that trade off power and noise performance to optimize the overall performance according to the end application.

Fabricated in an advanced complementary metal-oxide semiconductor (CMOS) process, the ADA8282 is available in a 5 mm × 5 mm, RoHS-compliant, 32-lead LFCSP. It is specified over the automotive temperature range of −40 C to +125 C.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Uncategorized Products
Product Number ADA8282WBCPZ
Product Name Amplifier - Special Purpose
Unlock Full Specs
to access all available technical data