Trimmer Potentiometer Turn
P11S 1 T 0 AJ S Z00 100K 20% A e3 / BOX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 716-P11S1T0AJSZ00104MA-ND | 69M6124 |
| Product Name | Rotary Potentiometers, Rheostats | P11S 1 T 0 Aj S Z00 100K 20% A E3 / Box Vishay |
| Technology / Construction | Cermet | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn | Single Resistor |