50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
Vishay P11S1V0FLSY00503KA Potentiometer
P11 Modular Cermet Potentiometer 50K
P11 Modular Cermet Potentiometer 50K
POT 50K OHM 1W CERMET LINEAR
Rotary Potentiometer, Cermet, P11S Series, 50 kohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 716-1013-ND | 7904394 | 7904394P | P11S1V0FLSY00503KA | 26M2126 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, Cermet, P11S Series, 50 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay |
| Technology / Construction | Cermet | Cermet | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Solder lug | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | |
| Resistance Taper | Linear | Linear; Linear | Rotary |