Vishay Precision Group Potentiometers P11S1V0FLSY00103KA

Description
Vishay P11S1V0FLSY00103KA Potentiometer
Request a Quote Datasheet
Description
Vishay P11S1V0FLSY00103KA Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 7904381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904381
Potentiometers 7904381
Vishay P11S1V0FLSY00103KA Potentiometer

Vishay P11S1V0FLSY00103KA Potentiometer

Supplier's Site
Potentiometers - 7904381P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904381P
Potentiometers 7904381P
P11 Modular Cermet Potentiometer 10K

P11 Modular Cermet Potentiometer 10K

Supplier's Site
Potentiometers - 1678871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1678871
Potentiometers 1678871
P11 Modular Cermet Potentiometer 10K

P11 Modular Cermet Potentiometer 10K

Supplier's Site
Rotary Potentiometers, Rheostats - 716-1009-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-1009-ND
Rotary Potentiometers, Rheostats 716-1009-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

Buy Now Datasheet
Potentiometer, 10K, 1W, 10%, Panel; Track Resistance Vishay - 69M6335 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 10K, 1W, 10%, Panel; Track Resistance Vishay
69M6335
Potentiometer, 10K, 1W, 10%, Panel; Track Resistance Vishay 69M6335
POTENTIOMETER, 10K, 1W, 10%, PANEL; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:P11S Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POTENTIOMETER, 10K, 1W, 10%, PANEL; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:P11S Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometer, Cermet, P11S Series, 10 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay - 26M2118 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Cermet, P11S Series, 10 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay
26M2118
Rotary Potentiometer, Cermet, P11S Series, 10 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay 26M2118
Rotary Potentiometer, Cermet, P11S Series, 10 kohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Cermet, P11S Series, 10 kohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P11S1V0FLSY00103KA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P11S1V0FLSY00103KA
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P11S1V0FLSY00103KA
POT 10K OHM 1W CERMET LINEAR

POT 10K OHM 1W CERMET LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 7904381 7904381P 716-1009-ND 69M6335 26M2118 P11S1V0FLSY00103KA
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Potentiometer, 10K, 1W, 10%, Panel; Track Resistance Vishay Rotary Potentiometer, Cermet, P11S Series, 10 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor
Resistance Taper Linear; Linear Rotary Linear
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers