Trimmer Potentiometer Turn
POTENTIOMETER, 10K, 1W, 10%, PANEL; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:P11S Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 716-P11S1V0FGSY00103KA-ND | 69M6226 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometer, 10K, 1W, 10%, Panel; Track Resistance Vishay |
| Technology / Construction | Cermet | |
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn | Single Resistor |
| Resistance Taper | Linear |