DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 550 600 650 700 750 780 790 800 810 820 830 839 840 841 842 843 844 845 846 847 848 849 850 851 860 870 880 890 900 910 950 1000 1050 1100 1150 1200 1500 1808
Product Name Notes
1000pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc
1000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
1000pF ±20% 440VAC Ceramic Capacitor Y5V (F) Radial, Disc
100pF ±10% 440VAC Ceramic Capacitor Y5P (B) Radial, Disc
12pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
12pF ±5% 440VAC Ceramic Capacitor SL Radial, Disc
1500pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
1500pF ±20% 440VAC Ceramic Capacitor Y5V (F) Radial, Disc
150pF ±10% 400VAC Ceramic Capacitor Y5P (B) Radial, Disc
15pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
15pF ±5% 440VAC Ceramic Capacitor SL Radial, Disc
18pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
18pF ±5% 440VAC Ceramic Capacitor SL Radial, Disc
20pF ±5% 2500V (2.5kV) Ceramic Capacitor SL Radial, Disc
20pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
20pF ±5% 440VAC Ceramic Capacitor SL Radial, Disc
22pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
CAP CER DISC SAFETY

<< Prev Next >>