6µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
CAP FILM 6UF 5% 470VAC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C878AF24600AA0J-ND | C878AF24600AA0J | 87AC2327 |
| Product Name | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors | 6 U 470V Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 6 microF | 6 microF |