KEMET Electronics Corporation Motor Start, Motor Run Capacitors (AC) C878BF35120SA0J

Description
12µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
12µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 399-13890-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
399-13890-ND
Motor Start, Motor Run Capacitors (AC) 399-13890-ND
12µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can

12µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitors - 4419262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4419262
Film Capacitors 4419262
KEMET C878BF35120SA0J Film Capacitor

KEMET C878BF35120SA0J Film Capacitor

Supplier's Site
Film Capacitors - 1735063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1735063
Film Capacitors 1735063
KEMET C878BF35120SA0J Film Capacitor

KEMET C878BF35120SA0J Film Capacitor

Supplier's Site
Film Capacitor, C87 Series, 12 F, 5%, Pp (Polypropylene), 500 Vac, Can Rohs Compliant Kemet - 31Y0959 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, C87 Series, 12 F, 5%, Pp (Polypropylene), 500 Vac, Can Rohs Compliant Kemet
31Y0959
Film Capacitor, C87 Series, 12 F, 5%, Pp (Polypropylene), 500 Vac, Can Rohs Compliant Kemet 31Y0959
Film Capacitor, C87 Series, 12 F, 5%, PP (Polypropylene), 500 VAC, Can RoHS Compliant: Yes

Film Capacitor, C87 Series, 12 F, 5%, PP (Polypropylene), 500 VAC, Can RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - C878BF35120SA0J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C878BF35120SA0J
Film Capacitors C878BF35120SA0J
CAP FILM 12UF 5% 470VAC RADIAL

CAP FILM 12UF 5% 470VAC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - C878BF35120SA0J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C878BF35120SA0J
Capacitors - Film Capacitors C878BF35120SA0J
CAP FILM 12UF 5% 470VAC RADIAL

CAP FILM 12UF 5% 470VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-13890-ND 4419262 1735063 31Y0959 C878BF35120SA0J C878BF35120SA0J
Product Name Motor Start, Motor Run Capacitors (AC) Film Capacitors Film Capacitors Film Capacitor, C87 Series, 12 F, 5%, Pp (Polypropylene), 500 Vac, Can Rohs Compliant Kemet Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 12 microF 12 microF 12 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105PSB700K4H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers