5µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
CAP FILM 5UF 5% 470VAC RADIAL
Film Capacitors 500volts 5uF 5%
CAP FILM 5UF 5% 470VAC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-17297-ND | 87AC2362 | C878AF34500AA4J | 417-C878AF34500AA4J | C878AF34500AA4J |
| Product Name | Motor Start, Motor Run Capacitors (AC) | 5 U 470V Kemet | Capacitors - Film Capacitors | Film Capacitors 500volts 5uF 5% | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF |