1.5µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
KEMET C878BF34150SA4J Film Capacitor
KEMET C878BF34150SA4J Film Capacitor
CAP FILM 1.5UF 5% 470VAC RADIAL
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C878BF34150SA4J-ND | 9119386 | C878BF34150SA4J |
| Product Name | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1.5 microF | 1.5 microF |