KEMET C878BF35100SA0J Film Capacitor
KEMET C878BF35100SA0J Film Capacitor
10µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
CAP FILM 10UF 5% 470VAC RADIAL
CAP FILM 10UF 5% 470VAC RADIAL
Film Capacitor, C87 Series, 10 F, 5%, PP (Polypropylene), 500 VAC, Can RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3778784 | 1726809 | 399-13889-ND | C878BF35100SA0J | C878BF35100SA0J | 31Y0958 |
| Product Name | Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, C87 Series, 10 F, 5%, Pp (Polypropylene), 500 Vac, Can Rohs Compliant Kemet |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive; Air fan, circulator, electric motor, pump | Automotive | Motors / Motor Starting; Motor Run | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |