KEMET Electronics Corporation Film Capacitors - C878BF25100AA0J C878BF25100AA0J

Description
Manufacturer: Kemet Win Source Part Number: 769966-C878BF25100AA 0J Family Name: C.87/8 Categories: Capacitors Alternative Parts (Cross-Reference): B32330B6106J700; B32330B6106J500; C878AF25100AA0J; Introduction Date: June 07, 2002 ECCN: EAR99 Country of Origin: Bulgaria Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 769966-C878BF25100AA 0J Family Name: C.87/8 Categories: Capacitors Alternative Parts (Cross-Reference): B32330B6106J700; B32330B6106J500; C878AF25100AA0J; Introduction Date: June 07, 2002 ECCN: EAR99 Country of Origin: Bulgaria Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - C878BF25100AA0J - 769966-C878BF25100AA0J - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - C878BF25100AA0J
769966-C878BF25100AA0J
Film Capacitors - C878BF25100AA0J 769966-C878BF25100AA0J
Manufacturer: Kemet Win Source Part Number: 769966-C878BF25100AA 0J Family Name: C.87/8 Categories: Capacitors Alternative Parts (Cross-Reference): B32330B6106J700; B32330B6106J500; C878AF25100AA0J; Introduction Date: June 07, 2002 ECCN: EAR99 Country of Origin: Bulgaria Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Kemet
Win Source Part Number: 769966-C878BF25100AA0J
Family Name: C.87/8
Categories: Capacitors
Alternative Parts (Cross-Reference): B32330B6106J700; B32330B6106J500; C878AF25100AA0J;
Introduction Date: June 07, 2002
ECCN: EAR99
Country of Origin: Bulgaria
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Motor Start, Motor Run Capacitors (AC) - C878BF25100AA0J-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
C878BF25100AA0J-ND
Motor Start, Motor Run Capacitors (AC) C878BF25100AA0J-ND
10µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can

10µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
10 470V Kemet - 87AC2481 - Newark, An Avnet Company
Chicago, IL, United States
10 470V Kemet
87AC2481
10 470V Kemet 87AC2481
10 470V

10 470V

Supplier's Site
Film Capacitors 470volts 10uF 5% - 417-C878BF25100AA0J - Utmel Electronic Limited
Hong Kong, China
Film Capacitors 470volts 10uF 5%
417-C878BF25100AA0J
Film Capacitors 470volts 10uF 5% 417-C878BF25100AA0J
Film Capacitors 470volts 10uF 5%

Film Capacitors 470volts 10uF 5%

Supplier's Site
Capacitors - Film Capacitors C878BF25100AA0J
CAP FILM 10UF 5% 470VAC RADIAL

CAP FILM 10UF 5% 470VAC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 769966-C878BF25100AA0J C878BF25100AA0J-ND 87AC2481 417-C878BF25100AA0J C878BF25100AA0J
Product Name Film Capacitors - C878BF25100AA0J Motor Start, Motor Run Capacitors (AC) 10 470V Kemet Film Capacitors 470volts 10uF 5% Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrolytic Capacitors Aluminum Electrolytic
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details