DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 550 600 650 700 750 780 790 800 810 820 830 840 841 842 843 844 845 846 847 848 849 850 851 852 860 870 880 890 900 910 950 1000 1050 1100 1150 1200 1500 1808
Product Name Notes
2200pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
2200pF ±20% 440VAC Ceramic Capacitor Y5V (F) Radial, Disc
220pF ±10% 400VAC Ceramic Capacitor Y5P (B) Radial, Disc
22pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
22pF ±5% 440VAC Ceramic Capacitor SL Radial, Disc
24pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
24pF ±5% 440VAC Ceramic Capacitor SL Radial, Disc
27pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
27pF ±5% 440VAC Ceramic Capacitor SL Radial, Disc
30pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
30pF ±5% 440VAC Ceramic Capacitor SL Radial, Disc
330pF ±10% 400VAC Ceramic Capacitor Y5P (B) Radial, Disc
33pF ±5% 2500V (2.5kV) Ceramic Capacitor SL Radial, Disc
33pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
33pF ±5% 440VAC Ceramic Capacitor SL Radial, Disc
CAP CER DISC SAFETY

<< Prev Next >>