10µF Molded Tantalum Capacitors 15V 2214 (5634 Metric) 667mOhm @ 100kHz
CAP TANT 10UF 10% 15V 2214
CAP TANT 10UF 10% 15V 2214
Capacitor,10uF,15VDC
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAZF106K015CRSZ0800-ND | TAZF106K015CRSZ0800 | TAZF106K015CRSZ0800 | 48J6391 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,10Uf,15Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | Military | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |