DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1350
1360
1370
1380
1390
1400
1405
1406
1407
1408
1409
1410
1411
1412
1413
1414
1415
1416
1417
1420
1430
1440
1450
1460
1470
1500
1550
1600
1650
1700
1750
1808
| Product Name | Notes |
|---|---|
| 0.047µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 0.056µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 0.068µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 0.082µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 0.1µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 0.12µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 0.15µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 0.18µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 0.22µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 0.27µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 0.33µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 0.39µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 0.47µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 0.56µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 0.68µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 0.82µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 1µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 1.2µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 1.2µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 1.5µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 1.5µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 1.8µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 1.8µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 10µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 100µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 12µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 120µF Hermetically Sealed Tantalum Capacitors 15V Axial | |
| 15µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 150µF Hermetically Sealed Tantalum Capacitors 15V Axial | |
| 18µF Hermetically Sealed Tantalum Capacitors 15V Axial | |
| 2.2µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 2.2µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 2.7µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 22µF Hermetically Sealed Tantalum Capacitors 15V Axial | |
| 22µF Hermetically Sealed Tantalum Capacitors 35V Axial 1.3Ohm | |
| 22µF Hermetically Sealed Tantalum Capacitors 35V Axial | |
| 27µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 27µF Hermetically Sealed Tantalum Capacitors 35V Axial | |
| 3.3µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 33µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 33µF Hermetically Sealed Tantalum Capacitors 35V Axial | |
| 39µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 39µF Hermetically Sealed Tantalum Capacitors 35V Axial | |
| 47µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 47µF Hermetically Sealed Tantalum Capacitors 35V Axial | |
| 5.6µF Hermetically Sealed Tantalum Capacitors 35V Axial | |
| 56µF Hermetically Sealed Tantalum Capacitors 15V Axial | |
| 56µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 6.8µF Hermetically Sealed Tantalum Capacitors 35V Axial 2.5Ohm | |
| 6.8µF Hermetically Sealed Tantalum Capacitors 35V Axial | |
| 68µF Hermetically Sealed Tantalum Capacitors 15V Axial | |
| 68µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 8.2µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 82µF Hermetically Sealed Tantalum Capacitors 20V Axial |
| << Prev | Next >> |