0.47µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 0.47UF 10% 310VAC RAD
CAP FILM 0.47UF 10% 310VAC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-17023-ND | F861BP474K310A | F861BP474K310A | 89AC9232 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | .470Uf 310V Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |