"34 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold"
CONN RCPT 34POS 0.049 GOLD SMD
17+17 Pos. Female DIL Vertical SMT Conn. Screw-Lok Reverse Fix
| Harwin Plc | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G125-FS13405F2P | 952-4106-ND | G125-FS13405F2P | 89AH5254 |
| Product Name | 17+17 Pos. Female DIL Vertical SMT Conn. Screw-Lok Reverse Fix | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 17+17 Pos. Female Dil Vertical Smt Conn. Screw-Lok Reverse Fix Harwin |
| Gender | Female / Jack | |||
| Current Rating | 2.8 amps | 2.0 amps | 2.0 amps | |
| Contact Pitch | 1.25 mm (0.0492 inch) | |||
| Number of Contacts | 34 # | 34 # | ||
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |