2.54mm (0.1) Pitch Dual Row Throughboar
"22 (2 x 11) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole"
CONN IC DIP SOCKET 22POS GOLD
SOCKET IC, DIL, 22WAY, PK18; No. of Contacts:22Contacts;
| Powell Electronics, Inc. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D2822-42 | 952-2745-ND | D2822-42 | 93K6892 |
| Product Name | IC & Component Sockets | IC Sockets | Sockets for ICs, Transistors | Socket Ic, Dil, 22Way, Pk18; No. Of Contacts Harwin |
| Mounting | Through Hole |