2.54mm (0.1) Pitch Dual Row Throughboar
"24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
SOCKET IC, DIL, 24WAY, TUBE 17, PK17; No. of Contacts:24Contacts;
CONN IC DIP SOCKET 24POS GOLD
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D2824-42 | 952-2214-ND | 93K6893 | D2824-42 |
| Product Name | IC & Component Sockets | IC Sockets | Socket Ic, Dil, 24Way, Tube 17, Pk17; No. Of Contacts Harwin | Sockets for ICs, Transistors |
| Mounting | Through Hole |