HARWIN 5+5 Pos. Female DIL Vertical SMT Conn. Screw-Lok Reverse Fix G125-FS11005F2P

Description
Female Double Row Vertical Surface Mount connector - 10 contacts (5+5). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Female Double Row Vertical Surface Mount connector - 10 contacts (5+5). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female DIL Vertical SMT Conn. Screw-Lok Reverse Fix - G125-FS11005F2P - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female DIL Vertical SMT Conn. Screw-Lok Reverse Fix
G125-FS11005F2P
5+5 Pos. Female DIL Vertical SMT Conn. Screw-Lok Reverse Fix G125-FS11005F2P
Female Double Row Vertical Surface Mount connector - 10 contacts (5+5). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Female Double Row Vertical Surface Mount connector - 10 contacts (5+5). Fitted with internally threaded Screw-Loks, for reverse fixing.
  • Supplied in tape strips with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-4101-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-4101-ND
Headers, Receptacles, Female Sockets 952-4101-ND
"10 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold"

"10 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
G125-FS11005F2P
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets G125-FS11005F2P
CONN RCPT 10POS 0.049 GOLD SMD

CONN RCPT 10POS 0.049 GOLD SMD

Supplier's Site
Connector, Rcpt, 10Pos, 2Row, 1.25Mm; Connector Systems Harwin - 84AC1603 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 1.25Mm; Connector Systems Harwin
84AC1603
Connector, Rcpt, 10Pos, 2Row, 1.25Mm; Connector Systems Harwin 84AC1603
CONNECTOR, RCPT, 10POS, 2ROW, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:Gecko SL G125 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:Gecko SL G125 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number G125-FS11005F2P 952-4101-ND G125-FS11005F2P 84AC1603
Product Name 5+5 Pos. Female DIL Vertical SMT Conn. Screw-Lok Reverse Fix Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 10Pos, 2Row, 1.25Mm; Connector Systems Harwin
Gender Female / Jack
Current Rating 2.8 amps 2.0 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Number of Contacts 10 # 10 #
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data