The G125-MH11005L1R is a 5+5 position male DIL horizontal through-board connector designed for use with 1.6mm thick PCBs. It features latches with through-hole barbs that can serve as location pegs or be soldered to the PCB for enhanced strain relief. This connector is supplied on tape and reel, facilitating automated assembly processes. The contact area and termination have a gold finish, ensuring reliable electrical performance. For detailed pin numbering and specifications, reference to Component Specification C125XX is recommended.
"Connector Header Through Hole, Right Angle 10 position 0.049"" (1.25mm)"
CONN HDR R/A 10POS
5+5 Pos. Male DIL Horizontal Throughboard Conn. Latches (T+R) RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G125-MH11005L1R | 952-G125-MH11005L1RTR-ND | 76Y3174 |
| Product Name | 5+5 Pos. Male DIL Horizontal Throughboard Conn. Latches (T+R) | Headers, Male Pins | 5+5 Pos. Male Dil Horizontal Throughboard Conn. Latches (T+R) Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 2.8 amps | 2.0 amps | |
| Contact Pitch | 1.25 mm (0.0492 inch) | ||
| Number of Contacts | 10 # | 10 # |