HARWIN 17+17 Pos. Male DIL Horizontal Throughboard Conn. Screw-Lok Reverse Fix G125-MH13405M3P

Description
Male Double Row 3mm PC Tail connector - 34 contacts (17+17). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male Double Row 3mm PC Tail connector - 34 contacts (17+17). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Male DIL Horizontal Throughboard Conn. Screw-Lok Reverse Fix - G125-MH13405M3P - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Male DIL Horizontal Throughboard Conn. Screw-Lok Reverse Fix
G125-MH13405M3P
17+17 Pos. Male DIL Horizontal Throughboard Conn. Screw-Lok Reverse Fix G125-MH13405M3P
Male Double Row 3mm PC Tail connector - 34 contacts (17+17). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male Double Row 3mm PC Tail connector - 34 contacts (17+17). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock.
  • Supplied in tape strips. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-G125-MH13405M3P-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-G125-MH13405M3P-ND
Headers, Male Pins 952-G125-MH13405M3P-ND
"Connector Header Through Hole, Right Angle 34 position 0.049"" (1.25mm)"

"Connector Header Through Hole, Right Angle 34 position 0.049"" (1.25mm)"

Buy Now Datasheet
Wtb Conn, Header, 34Pos, 2Row, 1.25Mm; Connector Systems Harwin - 83AH0042 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 34Pos, 2Row, 1.25Mm; Connector Systems Harwin
83AH0042
Wtb Conn, Header, 34Pos, 2Row, 1.25Mm; Connector Systems Harwin 83AH0042
WTB CONN, HEADER, 34POS, 2ROW, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Gecko SL G125 Series RoHS Compliant: Yes

WTB CONN, HEADER, 34POS, 2ROW, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Gecko SL G125 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number G125-MH13405M3P 952-G125-MH13405M3P-ND 83AH0042
Product Name 17+17 Pos. Male DIL Horizontal Throughboard Conn. Screw-Lok Reverse Fix Headers, Male Pins Wtb Conn, Header, 34Pos, 2Row, 1.25Mm; Connector Systems Harwin
Gender Male / Plug
Current Rating 2.8 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Number of Contacts 34 # 34 #
Unlock Full Specs
to access all available technical data