HARWIN 8+8 Pos. Female Receptacle DIL Straight SMT Connector, Screw-Lok Reverse Fix (T+R) G125-FS11605F2R

Description
Female receptacle Double Row straight (vertical), surface mount connector - 16 contacts (8+8). Fitted with internally threaded Screw-Lok fixings, for reverse fixing. Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Female receptacle Double Row straight (vertical), surface mount connector - 16 contacts (8+8). Fitted with internally threaded Screw-Lok fixings, for reverse fixing. Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Female Receptacle DIL Straight SMT Connector, Screw-Lok Reverse Fix (T+R) - G125-FS11605F2R - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Female Receptacle DIL Straight SMT Connector, Screw-Lok Reverse Fix (T+R)
G125-FS11605F2R
8+8 Pos. Female Receptacle DIL Straight SMT Connector, Screw-Lok Reverse Fix (T+R) G125-FS11605F2R
Female receptacle Double Row straight (vertical), surface mount connector - 16 contacts (8+8). Fitted with internally threaded Screw-Lok fixings, for reverse fixing. Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Female receptacle Double Row straight (vertical), surface mount connector - 16 contacts (8+8). Fitted with internally threaded Screw-Lok fixings, for reverse fixing.
  • Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Connector, Rcpt, 16Pos, 2Row, 1.25Mm; Pitch Spacing Harwin - 28AK9942 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 1.25Mm; Pitch Spacing Harwin
28AK9942
Connector, Rcpt, 16Pos, 2Row, 1.25Mm; Pitch Spacing Harwin 28AK9942
CONNECTOR, RCPT, 16POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:Gecko SL G125 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:Gecko SL G125 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number G125-FS11605F2R 28AK9942
Product Name 8+8 Pos. Female Receptacle DIL Straight SMT Connector, Screw-Lok Reverse Fix (T+R) Connector, Rcpt, 16Pos, 2Row, 1.25Mm; Pitch Spacing Harwin
Current Rating 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29869-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NC2-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Hard Metric, Standard - 2684-043138-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
2 suppliers
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details