HARWIN 6+6 Pos. Male Plug DIL Straight SMT Connector, Latch THT Hold-Down (T+R) G125-MS11205L2R

Description
Male plug Double Row straight (vertical), surface mount connector - 12 contacts (6+6). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location pegs, or soldered to PCB for additional strain relief. Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male plug Double Row straight (vertical), surface mount connector - 12 contacts (6+6). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location pegs, or soldered to PCB for additional strain relief. Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male Plug DIL Straight SMT Connector, Latch THT Hold-Down (T+R) - G125-MS11205L2R - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male Plug DIL Straight SMT Connector, Latch THT Hold-Down (T+R)
G125-MS11205L2R
6+6 Pos. Male Plug DIL Straight SMT Connector, Latch THT Hold-Down (T+R) G125-MS11205L2R
Male plug Double Row straight (vertical), surface mount connector - 12 contacts (6+6). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location pegs, or soldered to PCB for additional strain relief. Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male plug Double Row straight (vertical), surface mount connector - 12 contacts (6+6). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location pegs, or soldered to PCB for additional strain relief.
  • Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Board Mount Connectors
Product Number G125-MS11205L2R
Product Name 6+6 Pos. Male Plug DIL Straight SMT Connector, Latch THT Hold-Down (T+R)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50020-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
Headers, Male Pins - 103675-2-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 40 #
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details