G125-MH11205L7R -- 6+6 POS. MALE PLUG DIL RIGHT-ANGLE 3.2MM THT CONNECTOR, NO LATCHES (T+R)
HARWIN6+6 Pos. Male Plug DIL Right-Angle 3.2mm THT Connector, no Latches (T+R)G125-MH11205L7R
Description
Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 12 contacts (6+6). Surface Mount hold-down areas give additional strain relief when soldered to the PCB.
Packaged in Tape and Reel (pick and place using the connector housing). No latches - this fixing can also be used when no board fixing is required. Gold finish on contact areas and terminations.
For complete pin numbering or pin out information, see Component Specification C125XX.
Harwin Plc
Done
Request a Quote
Email Supplier
Datasheet
Description
Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 12 contacts (6+6). Surface Mount hold-down areas give additional strain relief when soldered to the PCB.
Packaged in Tape and Reel (pick and place using the connector housing). No latches - this fixing can also be used when no board fixing is required. Gold finish on contact areas and terminations.
For complete pin numbering or pin out information, see Component Specification C125XX.
6+6 Pos. Male Plug DIL Right-Angle 3.2mm THT Connector, no Latches (T+R)
G125-MH11205L7R
6+6 Pos. Male Plug DIL Right-Angle 3.2mm THT Connector, no Latches (T+R)
G125-MH11205L7R
Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 12 contacts (6+6). Surface Mount hold-down areas give additional strain relief when soldered to the PCB.
Packaged in Tape and Reel (pick and place using the connector housing). No latches - this fixing can also be used when no board fixing is required. Gold finish on contact areas and terminations.
For complete pin numbering or pin out information, see Component Specification C125XX.
Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 12 contacts (6+6). Surface Mount hold-down areas give additional strain relief when soldered to the PCB.
Packaged in Tape and Reel (pick and place using the connector housing). No latches - this fixing can also be used when no board fixing is required. Gold finish on contact areas and terminations.
For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site
Datasheet
Technical Specifications
Harwin Plc
Product Category
Board Mount Connectors
Product Number
G125-MH11205L7R
Product Name
6+6 Pos. Male Plug DIL Right-Angle 3.2mm THT Connector, no Latches (T+R)