2.54mm (0.1) Pitch Dual Row Throughboar
"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
DIP SOCKET, 20POS, 2.54MM ROHS COMPLIANT: YES
CONNECTOR; No. of Contacts:20Contacts;
CONN IC DIP SOCKET 20POS GOLD
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D2820-42 | 952-2213-ND | 45AJ3384 | 84K1319 | D2820-42 |
| Product Name | IC & Component Sockets | IC Sockets | Dip Socket, 20Pos, 2.54Mm Rohs Compliant Harwin | Connector; No. Of Contacts Harwin | Sockets for ICs, Transistors |
| Mounting | Through Hole |