HARWIN IC & Component Sockets D2828-42

Description
2.54mm (0.1) Pitch Dual Row Throughboar
Request a Quote Datasheet
Description
2.54mm (0.1) Pitch Dual Row Throughboar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
D2828-42
IC & Component Sockets D2828-42
2.54mm (0.1) Pitch Dual Row Throughboar

2.54mm (0.1) Pitch Dual Row Throughboar

Buy Now
IC Sockets - 952-2215-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
952-2215-ND
IC Sockets 952-2215-ND
"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"

"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Sockets for ICs, Transistors - D2828-42 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
D2828-42
Sockets for ICs, Transistors D2828-42
CONN IC DIP SOCKET 28POS GOLD

CONN IC DIP SOCKET 28POS GOLD

Supplier's Site Datasheet
Connector, Dip Socket, 28 Position, Pc Board; No. Of Contacts Harwin - 93K6894 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dip Socket, 28 Position, Pc Board; No. Of Contacts Harwin
93K6894
Connector, Dip Socket, 28 Position, Pc Board; No. Of Contacts Harwin 93K6894
CONNECTOR, DIP SOCKET, 28 POSITION, PC BOARD; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:D28 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, DIP SOCKET, 28 POSITION, PC BOARD; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:D28 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number D2828-42 952-2215-ND D2828-42 93K6894
Product Name IC & Component Sockets IC Sockets Sockets for ICs, Transistors Connector, Dip Socket, 28 Position, Pc Board; No. Of Contacts Harwin
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1224729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10402000ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29052-025DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details