CONN HEADER R/A 6POS 1.25MM
"Connector Header Through Hole, Right Angle 6 position 0.049"" (1.25mm)"
| Harwin Plc | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | G125-MH10605L1R | 952-G125-MH10605L1RCT-ND |
| Product Name | 3+3 Pos. Male DIL Horizontal Throughboard Conn. Latches (T+R) | Headers, Male Pins |
| Gender | Male / Plug | |
| Current Rating | 2.8 amps | 2.0 amps |
| Contact Pitch | 1.25 mm (0.0492 inch) | |
| Number of Contacts | 6 # | 6 # |