HARWIN 6+6 Pos. Male Plug DIL Straight SMT Connector, Latch THT Hold-Down (T+R) G125-MS11205L1R

Description
Male plug Double Row straight (vertical), surface mount connector - 12 contacts (6+6). Latches with throughboard barbs for 1.6mm PCB thickness. Throughboard barbs can be used as location pegs, or soldered to PCB for additional strain relief. Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male plug Double Row straight (vertical), surface mount connector - 12 contacts (6+6). Latches with throughboard barbs for 1.6mm PCB thickness. Throughboard barbs can be used as location pegs, or soldered to PCB for additional strain relief. Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male Plug DIL Straight SMT Connector, Latch THT Hold-Down (T+R) - G125-MS11205L1R - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male Plug DIL Straight SMT Connector, Latch THT Hold-Down (T+R)
G125-MS11205L1R
6+6 Pos. Male Plug DIL Straight SMT Connector, Latch THT Hold-Down (T+R) G125-MS11205L1R
Male plug Double Row straight (vertical), surface mount connector - 12 contacts (6+6). Latches with throughboard barbs for 1.6mm PCB thickness. Throughboard barbs can be used as location pegs, or soldered to PCB for additional strain relief. Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male plug Double Row straight (vertical), surface mount connector - 12 contacts (6+6). Latches with throughboard barbs for 1.6mm PCB thickness. Throughboard barbs can be used as location pegs, or soldered to PCB for additional strain relief.
  • Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Board Mount Connectors
Product Number G125-MS11205L1R
Product Name 6+6 Pos. Male Plug DIL Straight SMT Connector, Latch THT Hold-Down (T+R)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-018LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28410-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCN-FL4G-S-03 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details