HARWIN 5+5 Pos. Male DIL Vertical SMT Conn. no Latches (T+R) G125-MS11005L0R

Description
Double Row male Surface Mount connector, no latches - 10 contacts (5+5). Connector housings are not fitted with latches. Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Double Row male Surface Mount connector, no latches - 10 contacts (5+5). Connector housings are not fitted with latches. Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Vertical SMT Conn. no Latches (T+R) - G125-MS11005L0R - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Vertical SMT Conn. no Latches (T+R)
G125-MS11005L0R
5+5 Pos. Male DIL Vertical SMT Conn. no Latches (T+R) G125-MS11005L0R
Double Row male Surface Mount connector, no latches - 10 contacts (5+5). Connector housings are not fitted with latches. Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Double Row male Surface Mount connector, no latches - 10 contacts (5+5). Connector housings are not fitted with latches.
  • Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-G125-MS11005L0RDKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-G125-MS11005L0RDKR-ND
Headers, Male Pins 952-G125-MS11005L0RDKR-ND
CONN HEADER SMD 10POS 1.25MM

CONN HEADER SMD 10POS 1.25MM

Buy Now Datasheet
Headers, Male Pins - 952-G125-MS11005L0RTR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-G125-MS11005L0RTR-ND
Headers, Male Pins 952-G125-MS11005L0RTR-ND
"Connector Header Surface Mount 10 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 10 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - 952-G125-MS11005L0RCT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-G125-MS11005L0RCT-ND
Headers, Male Pins 952-G125-MS11005L0RCT-ND
CONN HEADER SMD 10POS 1.25MM

CONN HEADER SMD 10POS 1.25MM

Buy Now Datasheet
5+5 Pos. Male Dil Vertical Smt Conn. No Latches (T+R) Rohs Compliant Harwin - 75X9779 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Male Dil Vertical Smt Conn. No Latches (T+R) Rohs Compliant Harwin
75X9779
5+5 Pos. Male Dil Vertical Smt Conn. No Latches (T+R) Rohs Compliant Harwin 75X9779
5+5 Pos. Male DIL Vertical SMT Conn. no Latches (T+R) RoHS Compliant: Yes

5+5 Pos. Male DIL Vertical SMT Conn. no Latches (T+R) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number G125-MS11005L0R 952-G125-MS11005L0RDKR-ND 75X9779
Product Name 5+5 Pos. Male DIL Vertical SMT Conn. no Latches (T+R) Headers, Male Pins 5+5 Pos. Male Dil Vertical Smt Conn. No Latches (T+R) Rohs Compliant Harwin
Gender Male / Plug
Current Rating 2.8 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-M - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Connectors - 1222163 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details
Quick Connects, Quick Disconnect Connectors - 36-1287-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
3 suppliers