HARWIN 8+8 Pos. Male Plug DIL Right-Angle 4.7mm THT Connector, Latch THT Hold-Down (T+R) G125-MH21605L2R

Description
Male plug Double Row right-angle (horizontal) connector, throughboard 4.7mm PCB terminations - 16 contacts (8+8). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location pegs, or soldered to PCB for additional strain relief. Packaged in Tape and Reel (pick and place using the connector housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male plug Double Row right-angle (horizontal) connector, throughboard 4.7mm PCB terminations - 16 contacts (8+8). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location pegs, or soldered to PCB for additional strain relief. Packaged in Tape and Reel (pick and place using the connector housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Male Plug DIL Right-Angle 4.7mm THT Connector, Latch THT Hold-Down (T+R) - G125-MH21605L2R - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Male Plug DIL Right-Angle 4.7mm THT Connector, Latch THT Hold-Down (T+R)
G125-MH21605L2R
8+8 Pos. Male Plug DIL Right-Angle 4.7mm THT Connector, Latch THT Hold-Down (T+R) G125-MH21605L2R
Male plug Double Row right-angle (horizontal) connector, throughboard 4.7mm PCB terminations - 16 contacts (8+8). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location pegs, or soldered to PCB for additional strain relief. Packaged in Tape and Reel (pick and place using the connector housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male plug Double Row right-angle (horizontal) connector, throughboard 4.7mm PCB terminations - 16 contacts (8+8). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location pegs, or soldered to PCB for additional strain relief.
  • Packaged in Tape and Reel (pick and place using the connector housing). Gold finish on contact areas and terminations.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
8+8 Pos. Male Dil Horizontal Throughboard Conn. Latches (T+R) Rohs Compliant Harwin - 76Y3254 - Newark, An Avnet Company
Chicago, IL, United States
8+8 Pos. Male Dil Horizontal Throughboard Conn. Latches (T+R) Rohs Compliant Harwin
76Y3254
8+8 Pos. Male Dil Horizontal Throughboard Conn. Latches (T+R) Rohs Compliant Harwin 76Y3254
8+8 Pos. Male DIL Horizontal Throughboard Conn. Latches (T+R) RoHS Compliant: Yes

8+8 Pos. Male DIL Horizontal Throughboard Conn. Latches (T+R) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number G125-MH21605L2R 76Y3254
Product Name 8+8 Pos. Male Plug DIL Right-Angle 4.7mm THT Connector, Latch THT Hold-Down (T+R) 8+8 Pos. Male Dil Horizontal Throughboard Conn. Latches (T+R) Rohs Compliant Harwin
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10412004AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A99002-512-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NCPF-MB-B70-02 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details