"16 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold"
Win Source Part Number: 1142819-G125-FS11605
Category: Connectors, Interconnects>Rectan
Series: Gecko
Number of Positions: 16
Features: Pick and Place, Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Package: Strip
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose
Standard Package: 10
Mounting: SMD (SMT)
Insulation Material: Polyamide (PA4T), Nylon 4T, Glass Filled, Halogen Free
Style: Board to Board or Cable
Pitch - Mating: 0.049" (1.25mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 8.00µin (0.203µm)
Contact Finish - Post: Gold
Insulation Color: Green
Row Spacing - Mating: 0.049" (1.25mm)
Insulation Height: 0.207" (5.25mm)
Contact Shape: Circular
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): G125FS11605L0P;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Other Names: G125-FS11605L0P-ND,9
Base Product Number: G125-FS1
CONN RCPT 16POS 0.049 GOLD SMD
CONNECTOR, RCPT, 16POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:16Contacts;
| Harwin Plc | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G125-FS11605L0P | 952-2435-ND | 1142819-G125-FS11605L0P | G125-FS11605L0P | 02AH4426 |
| Product Name | 8+8 Pos. Female DIL Vertical SMT Conn. for Latches | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 16Pos, 2Row, 1.25Mm; Pitch Spacing Harwin |
| Gender | Female / Jack | ||||
| Current Rating | 2.8 amps | 2.0 amps | 2.0 amps | 2.0 amps | |
| Contact Pitch | 1.25 mm (0.0492 inch) | ||||
| Number of Contacts | 16 # | 16 # |