"18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
2.54mm (0.1) Pitch Dual Row Throughboar
SOCKET IC, DIL, 18WAY, PK22; No. of Contacts:18Contacts;
CONN IC DIP SOCKET 18POS GOLD
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-2212-ND | D2818-42 | 93K6890 | D2818-42 |
| Product Name | IC Sockets | IC & Component Sockets | Socket Ic, Dil, 18Way, Pk22; No. Of Contacts Harwin | Sockets for ICs, Transistors |
| Mounting | Through Hole |