HARWIN 5+5 Pos. Male DIL Vertical SMT Conn. Latches (T+R) G125-MS11005L2R

Description
Double Row male Surface Mount connector, Latches with through-hole barbs for 2.4mm PCB thickness - 10 contacts (5+5). Through-hole barbs can be used as location pegs, or soldered to PCB for additional strain relief. Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Double Row male Surface Mount connector, Latches with through-hole barbs for 2.4mm PCB thickness - 10 contacts (5+5). Through-hole barbs can be used as location pegs, or soldered to PCB for additional strain relief. Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Vertical SMT Conn. Latches (T+R) - G125-MS11005L2R - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Vertical SMT Conn. Latches (T+R)
G125-MS11005L2R
5+5 Pos. Male DIL Vertical SMT Conn. Latches (T+R) G125-MS11005L2R
Double Row male Surface Mount connector, Latches with through-hole barbs for 2.4mm PCB thickness - 10 contacts (5+5). Through-hole barbs can be used as location pegs, or soldered to PCB for additional strain relief. Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Double Row male Surface Mount connector, Latches with through-hole barbs for 2.4mm PCB thickness - 10 contacts (5+5). Through-hole barbs can be used as location pegs, or soldered to PCB for additional strain relief.
  • Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Male Pins - G125-MS11005L2R-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
G125-MS11005L2R-ND
Headers, Male Pins G125-MS11005L2R-ND
"Connector Header Surface Mount 10 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 10 position 0.049"" (1.25mm)"

Buy Now Datasheet
1.25Mm M Vert Smt 2X05 Pos Tr Rohs Compliant Harwin - 52AC4347 - Newark, An Avnet Company
Chicago, IL, United States
1.25Mm M Vert Smt 2X05 Pos Tr Rohs Compliant Harwin
52AC4347
1.25Mm M Vert Smt 2X05 Pos Tr Rohs Compliant Harwin 52AC4347
1.25MM M VERT SMT 2X05 POS TR ROHS COMPLIANT: YES

1.25MM M VERT SMT 2X05 POS TR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number G125-MS11005L2R G125-MS11005L2R-ND 52AC4347
Product Name 5+5 Pos. Male DIL Vertical SMT Conn. Latches (T+R) Headers, Male Pins 1.25Mm M Vert Smt 2X05 Pos Tr Rohs Compliant Harwin
Gender Male / Plug
Current Rating 2.8 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Number of Contacts 10 # 10 #
Unlock Full Specs
to access all available technical data