HARWIN 4+4 Pos. Female Vertical Throughboard Conn. Screw-Lok Reverse Fix G125-FV104F3-04AB000P

Description
Female Vertical Throughboard connector - 4 power, 4 signal contact arrangement. Power contacts are 3.6mm termination length, signal are 3mm. Fitted with threaded Screw-Loks (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Female Vertical Throughboard connector - 4 power, 4 signal contact arrangement. Power contacts are 3.6mm termination length, signal are 3mm. Fitted with threaded Screw-Loks (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Female Vertical Throughboard Conn. Screw-Lok Reverse Fix - G125-FV104F3-04AB000P - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Female Vertical Throughboard Conn. Screw-Lok Reverse Fix
G125-FV104F3-04AB000P
4+4 Pos. Female Vertical Throughboard Conn. Screw-Lok Reverse Fix G125-FV104F3-04AB000P
Female Vertical Throughboard connector - 4 power, 4 signal contact arrangement. Power contacts are 3.6mm termination length, signal are 3mm. Fitted with threaded Screw-Loks (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Female Vertical Throughboard connector - 4 power, 4 signal contact arrangement. Power contacts are 3.6mm termination length, signal are 3mm. Fitted with threaded Screw-Loks (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief.
  • Supplied in tape strips with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-G125-FV104F3-04AB000P-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-G125-FV104F3-04AB000P-ND
Headers, Receptacles, Female Sockets 952-G125-FV104F3-04AB000P-ND
CONN HDR FMALE 4PWR + 4SIGNAL

CONN HDR FMALE 4PWR + 4SIGNAL

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number G125-FV104F3-04AB000P 952-G125-FV104F3-04AB000P-ND
Product Name 4+4 Pos. Female Vertical Throughboard Conn. Screw-Lok Reverse Fix Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 10.0 amps 2.0 to 10.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Unlock Full Specs
to access all available technical data